Micro Crystal AG Datasheets for Oscillators

Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more

Product Name Notes
OM-0100-C7 is an Oscillator Module that incorporates an integrated CMOS circuit together with an XTAL. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications...
OM-0100-C8 is an Oscillator Module that incorporates an integrated CMOS circuit together with an XTAL. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications...
OM-7604-C7 is an Oscillator Module that incorporates an integrated CMOS circuit together with an XTAL. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications...
OM-7605-C8 is an Oscillator Module that incorporates an integrated CMOS circuit together with an XTAL. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications...
OM-7605-C9 is an Oscillator Module that incorporates an integrated CMOS circuit together with an XTAL. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications...
OV-7604-C7 is an Oscillator Module that incorporates an integrated CMOS circuit together with an XTAL. It operates under vacuum in a hermetically sealed ceramic package with ceramic lid. Key Specifications...
The OV-0100-C8 Medical is a low frequency SMT Oscillator Module built with an integrated CMOS circuit together with Tuning Fork Crystal Resonator. Manufactured in accordance with the highest quality production...
The OV-7604-C7 Medical is a low frequency SMT Oscillator Module built with an integrated CMOS circuit together with Tuning Fork Crystal Resonator. Manufactured in accordance with the highest quality production...
The OV-7605-C8 Medical is a low frequency SMT Oscillator Module built with an integrated CMOS circuit together with Tuning Fork Crystal Resonator. Manufactured in accordance with the highest quality production...
The OV-7605-C9 Medical is a low frequency SMT Oscillator Module built with an integrated CMOS circuit together with Tuning Fork Crystal Resonator. Manufactured in accordance with the highest quality production...