Premier Lighting & Production Company Datasheets for Broadcasting, Studio, and Theatrical Equipment and Supplies
Broadcasting, studio and theatrical supplies are used in the planning and production of television shows, radio programs, movies, films, plays, concerts, and other audio or video recordings.
Broadcasting, Studio, and Theatrical Equipment and Supplies: Learn more
| Product Name | Notes |
|---|---|
| · 1200 watt HMI lamp · Iris & shutters · Magnetic power supply · 6-color self-cancelling color changer with douser · Castered stand · Flat even light field · 15... | |
| · Long throws to 175 ft · 575 HMI lamp · Iris & shutters · Mechanical dimmer · 6 color self-cancelling color changer with douser · 10' power cord & | |
| . Effective light throw to 99 ft · Cooling fan · Iris · Mechanical dimmer · 6-color color changer · 12' power cord with U-ground plug · Height with Rolling... | |
| . Throws to 150 feet. . Varialble focal length lens . Iris & dowser . 6 color, color changer . Lightweight and portable . Weight(head only) 34 lbs. . Length... | |
| Mini laser effect creates a variety of built-in star/beamed patterns, sound active, auto mode, non DMX. Includes wireless remote control Click here to see Micro Star in action | |
| · Good for distances up to 65 ft. · Iris to a blackout · Built in dimmer · Extruded aluminum casing · 120V operation · 9" x 9" x 21" | |
| B200 Features Four "Double Bubble" wheels generate a massive, continuous torrent of bubbles Three fans at back of the unit spread the bubbles far and wide DMX on-board for central... | |
| Bubble Blast Features Massive dual fan output technology produces 100s of bubbles per minute Secondary dual fan lift system forces bubbles to rise high into the air Easy top-load bubble... | |
| Bubble Max features Includes 18" Special Stand and Director Jr. Fan Farthest-flying bubbles, up to 40' through the air Largest amount of bigger bubble output Large tank for continuous, 3-hour... | |
| Includes: 1 x Multi-Flower II Moonflower 1 x ColorBall II 1 x S-25 II Mini Strobe | |
| Little Blizzard features Snow will fly up to 100' out and 40' wide Can run continuously without overheating Insulated for quietness Flake-size adjustment paddle Two-speed motor Remote control Heavy-duty rust-proof... | |
| Molecular Fog Fluid This thick, clean, white fog begins to dissipate as it warms at a quicker rate than regular Fog Fluid. Create a dense, low-lying fog and stimulate a... | |
| S100II Features Robust, high pressure, large output snow machine Can spread snow over considerable distances Durable motor enclosed in rubber cushions for high output and low vibration SC-2 remote control... | |
| · Good for distances up to 80 ft. · Color Changer · Iris · Blackout douser · Electronic dimmer · 120V operation · 10" x 10" x 24" · SPECIAL... | |
| · Medium to long throw, 115 ft. · ENX, MR16 360 watt, 82 volt lamp · Iris & shutters · Mechanical dimmer · 6 color self-cancelling color changer with douser... | |
| · Medium to long throw, 125 ft · ENX, MR16 360 watt, 82 volt lamp · Iris & shutters · 6-color color changer · Built-in spare lamp holder · Dual... | |
| 1.5" ID Pipe, Schedule 40, threaded both ends. Priced per foot. Due to Special Shipping Considerations you must call to order pipe. | |
| 100-150w 3" lens unit for lighting objects up to 15' away. Base not included, order separately. | |
| 1000-2000w 8" lens unit. Comes with pre-focus socket, color frame and C-clamp. Bi-post socket available. For distances up to 55 feet. | |
| 1000w-2000 watt 8" lens unit for distances up to 50 feet. Mogul pre-focus lamp socket . Includes color frame and safety cable. | |
| 12" long, with 1/2" I D (inside diameter) pipe, with one sliding tee and a C-clamp to attach to stage trees or other pipe structures. | |
| 1200W MSR / MSD cold strike. High performance double condenser optical system. 100% closing iris. 100% closing mechanical dimmer. 6 way "Boomerang" colour changer system fitted with removable filter frames. | |
| 50 pounds, 24 inch diameter base 8" x 14" Floor Plate style base Black, comes with bolt and 2 nuts | |
| 500-750 watt 6" lens unit for distances to 35 feet. Medium pre-focus lamp socket . Includes color frame and safety cable. | |
| Altman Steel fixtures come with color frame and safety cable. Order lamp, clamp and connector separately. | |
| Complete Kit for Source 4 includes: Light Fixture 575W HPL Lamp Unttached Edison/PBG Connector Safety Cable Gobo Pattern Holder C-Clamp Colorframe Please Call for Quantity Pricing | |
| Martin Pro Smoke Super A regular smoke of medium density and duration, ideal for theaters, clubs, and touring. Martin Regular DJ Fluid Medium density, air-born fog effects. Martin Pro Haze... | |
| PRINT YOUR OWN COLOR GOBO AT HOME The iPro projects an image created from a plastic slide. It fits into the iris slot of an ETC Source Four, Altman Shakespeare,... | |
| Minimum quantity required for purchase 165-060 Min order: 2 165-065 Min order: 5 | |
| A 360° wrap around tube truss clamp for aluminum and other soft surfaces. No scratching, scoring, or DENTING. | |
| A high performance, parabolic reflector luminaire using HX series lamps. These lamps combined with the special reflector makes this one of the brightest 575 watt PAR type fixtures available. To... | |
| A lightweight, high impact DMX 120 volt strobe. Daisy chain up to 16 units on one 15-amp circuit. Features: Size: 8" W x 3" H x 4" D. Weight: 2... | |
| A multitude of basic theatre safety guidelines and highlights of important OSHA regulations is presented in an often humorous manner. Two 41 minute sections make this video ideal for class... | |
| A replacement for metal color frames-- much less hazardous when dropped from the grid! Made from heavyweight, flame retardant fiberboard. Remains cool for safe handling. | |
| A rugged, lightweight alternative to conventional Par 64 luminaires. Operates with 575 watt tungsten halogen lamps, and accepts a wide variety of interchangeable lenses. Uses standard 10 accessories. Comes with... | |
| A small unit good for intimate theatres, night clubs, or churches. Four shutters, safety cable & color frame included. Medium 2-pin lamp socket is standard. Lamp, connector and clamp ordered... | |
| A versatile floodlight which uses 120 or 300 watt R-40 lamps, or 150 watt PAR 38 lamps. Price includes lead wire, mounting brackets and 2-piece color frames. Comes with floor... | |
| Adapter replaces a C-clamp when you need to place lights on stands or other 3/8" studs. Also known as a "bail block." | |
| Altman's UV-705 is a compact, high output, 400 watt blacklight. It is designed to provide high intensity illumination of fluorescent materials at distances up to 150 feet. Fixture is equipped... | |
| American Dj Flat Pars are a professional "low profile" LED Par Cans with bright output. New Mega Tripar Profile below | |
| American DJ Pinspot LED fixtures are bright, 3W white LED pinspots with a 12° beam angle packed into a compact high-tech plastic case design. A 6° beam angle lens and... | |
| Antari HZ-300 Haze Generator - *More Info* | |
| Antari HZ-400 High Volume Haze Generator - *More Info* | |
| Barn Doors 10 in 4-way | |
| Barn Doors 3.75 in 2-way | |
| Barn Doors 7.5 in (8.75x4.75 leaf) | |
| Base 18" x 18" x 3/8" | |
| Base 24" x 24" x 3/8" | |
| Below are the most common lamps and accessories used for the Source 4. Click Here for more Source 4 Accessories. Click Here for more HPL Lamps. | |
| Black coat for glare reduction. Custom colors available. Call for pricing on additional sizes. | |
| Black ultra bright mini par with 7x 1-watt LEDs 6 DMX Channel modes: 1,2,4,5,7 or 8 channel modes. | |
| Blacklight 24 inch with fixture | |
| Blacklight 48 inch double tube & fixture | |
| C-Clamp 3in bolt, 1.5" ID pipe, 1/2" yolk bolt | |
| C-Clamp 4in bolt, 1.5" ID pipe, 1/2" yolk bolt ETC | |
| Call for prices on 4.5" lenses | |
| Ceiling scissor clamps are handy items for hanging lightweight fixtures and/or cables from the rails of a drop ceiling. Very convenient when working in an office building or hotel. Clamps... | |
| Channel Pattern Holder (Altman) 3.5 in | |
| Channel Pattern Holder (Altman) 360Q & Shakspear | |
| Cinefoil is a matte black aluminum material that virtually soaks up light. It is ideal for masking light leaks and/or eliminating unwanted reflections, and can be quickly molded to form... | |
| Clip on LED Control Console/Music Stand Light. Wireless LED light with 8 inch flexible gooseneck stem makes this an ideal work light for a multitude of applications. Batteries included. | |
| Complete kit includes: 1x Vertigo - multibeam, multi-color lighting effect 1x Laser Widow - mini red laser with 16 preset geometric patterns 1x Big Shot - 45W compact strobe light... | |
| Controls 2 to 126 Strobes through DMX Lines Select from 7 programs including Chase, Auto Reverse, All On, Alternate, Merge, Whirl & Explode Eleven Effects including Hyperflash,Rapidfire , Emergency Vehicle,... | |
| Convert any 6-1/4" ellipsoidal into a small, portable followspot with these accessories. The lightweight aluminum Drop-in Boomerang holds six colors, is reversible for either right or left handed operation, drops... | |
| Designed for night clubs, stages, and entertainment halls, the 38 LED Pro's low heat output makes it great for stages where traditional par cans emit a lot of heat onto... | |
| DF50 Diffusion Fluid Oil Based - Gallon | |
| DF50 Diffusion Fluid Oil Less - Gallon | |
| DMX controlable or stand alone operation. No external power supply required. LED PAR 38 with 90 LEDs. RGB color mixing. Unit is unusually bright for its size and price. Total... | |
| Easy-to-use dual rotating balls produce 60 sound-activated beams that change color and strobe to the sound of music. It can run all night with no duty cycles and produces a... | |
| Elation Focus Spot 250R - 250W RDMX Moving Head Fixture 11 DMX-512 Channels (USITT): 3-Pin XLR input/output 6 interchangeable, indexable gobos: 3 metal, 2 dichroic glass, 1 textured glass. Effects... | |
| ETC Source 4 lens tube 10° | |
| ETC Source 4 lens tube 14° | |
| ETC Source 4 lens tube 19° Enhanced Definition | |
| ETC Source 4 lens tube 19° | |
| ETC Source 4 lens tube 26° Enhanced Definition | |
| ETC Source 4 lens tube 26° | |
| ETC Source 4 lens tube 36° Enhanced Definition | |
| ETC Source 4 lens tube 36° | |
| ETC Source 4 lens tube 5° | |
| ETC Source 4 lens tube 50° Enhanced Definition | |
| ETC Source 4 lens tube 50° | |
| ETC Source 4 lens tube 70° | |
| ETC Source 4 lens tube 90° | |
| FEATURES: Light weight extruded Aluminum Uses Par 38 Lamps (Max 100 Watts) Aluminum hanging bracket Includes Gel Frame & Power Cord Includes lamp: LL PAR30, 75W (E27 Base) | |
| For adjusting nuts, bolts & handles on lighting instruments This gizmo has sockets for many common bolt head sizes on lighting instruments and even fits some yoke handles. | |
| For holding gel in front of lighting instruments. | |
| For Stage & Studio C-clamps. Push Handle out of the way, over the bolt, if you need a wrench. e-mail or call for quantity discounts! | |
| Fresnel Lens 3in | |
| Fresnel Lens 6in high quality | |
| Fresnel Lens 6in | |
| Fresnel Lens 8in high quality | |
| Fresnel Lens 8in | |
| FS Adapter - *More Info* | |
| Generic water based fog liquid, leaves no residue or odor. | |
| Get this flexible matte black aluminum foil at a great low price! Form-holding and heat resistant, it keeps its shape and position when wrapped around fixtures or hardware. Masks light... | |
| Go beyond effects lighting and give your theater effective LED luminaires that can be trusted in every application, from key, fill and side light to color washes and cyc lighting... | |
| Grease Pencil, black | |
| Grease Pencil, white | |
| Haze Fluid - Oil Based (Haze machines only) - 5 Liter | |
| Haze Fluid - Water Based (Haze machines only) - Gallon - *More Info* | |
| Heavy gauge two-inch deep corrugated cardboard drawer and sleeve that accepts 20" x 24" sheets of gel. Shipped assembled, six to a case. | |
| Heavy woven nylon sling. Use with shackles to rig truss, pipe, etc. | |
| High Intensity DMX Strobe Light Variable Rate and Intensity 8,000 Watts Peak flash 9 Preprogrammed Hyper Macros Including Solidlight, Autolightning, Fixed Lightning, Crossfade, Fade Down, Arcweld, EmergencyVehicle, Rapid fire,& Hyperflash(single... | |
| High intensity, lightweight professional strobe light module with analog rate and intensity control. Fits in a par can to produce spot illumination or beam flashes in fog. Works with standard... | |
| High volume, low db, snow effect with digital display and is wireless. | |
| Ideal for mobile DJ applications, the Vertigo produces 30 beams of light that rotate and criss-cross back and forth to the beat of the music. One of our most popular... | |
| Ideal for school auditoriums, concert tours, and churches. · Throws from 50-250 feet · SMH-850/D2 metal halide lamp (order separately) · Irisl, clipper & dowser · Variable focal length lens... | |
| Ideal for small stage, merchandise, art, and nightclub lighting. Light throw to 20. Color Frame and Safety Cable included. Comes with Male Edison Connector (order lamp & barn doors separately)... | |
| Includes colorframe, 3' bare end lead wires and safety screen. Order lamp, C-Clamp connector and barn door separately. ( Barn door included with Q-Lite Jr. only) | |
| Iris for Altman Shakespeare, Drop-in | |
| Iris for ETC Source 4 Jr, Drop-in | |
| Iris for ETC Source 4, Drop-in | |
| Iris MDX ROSCO, Drop-In | |
| LED Display Light With Dimmer Offers A Wide Variety Of Application Choices. Possibilities are limitless. Includes a wall or desk type clamp system. This can easily be removed and a... | |
| Lensless unit with color frame. Ideal for stage, display, and party lighting. Multi Par 38 comes with Par 38 150 watt Flood lamp Steel Par38/R40 - order lamp separately Order... | |
| Lightwright is a unique cross between a spreadsheet and a database, designed specifically to manage professional lighting design paperwork. Lightwright knows that dimmers and circuits shouldn't be overloaded, that striplights... | |
| Littlite LED Gooseneck lights are designed to illuminate evenly with excellent color rendering. They use six white and four red LED's to provide usable white light that is not overly... | |
| Long term quality and reliability. Variable intensity control Operates from standard 120 volt line voltage 100-130V, 60Hz Heavy-duty construction; fan cooling For use with remote control RC-50 Remote controls require... | |
| LTS-2 Black Tripod Stand - *More Info* | |
| LTS-6 Black Tripod Stand - *More Info* | |
| MacLux Pro(tm) is a complete lighting design program for Macintosh and Power Macintosh computers. It allows you to create light plots by drawing light symbols and hanging positions on top... | |
| No need to worry about changing light bulbs on this beacon - the LEDs are rated at 50,000 hours of usage. Offers 6 operational mods and 7 rotation speeds, with... | |
| PAR 20 Uses 120v MR-16 style lamp with E26 screw base. Comes with color frame and attached edison plug. Order lamp and barn doors separately. PAR 16 uses 120v MR-16... | |
| Par Bar Hanger Arm 14 in | |
| Par Bar Hanger Arm 7 in | |
| Pattern Holder E size Pattern | |
| Project with high speed xenon strobe bursts in a standard 6"ellipsoidal. The model ESM-DMX is a lightweight DMX strobe module that plugs easily into an Altman 6" axial ellipsoidal or... | |
| Ready to use gooseneck lamps for low profile control panels. | |
| Reduces lens flare in ellipsoidals for sharp, crisp edges on projected patterns. Fits in the color frame slot. | |
| Rolling Stand | |
| Rosco fog fluids have been tested in some Rosco machines for use in professional theatrical productions and are included under the Equipment-Based Guidelines of the Equity-League Pension and Health Trust... | |
| Roscolux is manufactured using a unique technology to insure the longest possible life under hot theatrical lights. Roscolux (sold under the name "Super gel" overseas) is currently the most widely... | |
| Sandwich Pattern Holder for Glass (A) size for Source 4 | |
| Sandwich Pattern Holder for Glass (B) size for Source 4 | |
| Sandwich Pattern Holder for Glass (M) size for Source 4 jr | |
| Sandwich Pattern Holder Source 4 (A) | |
| Scoop lights produce a wide, even, soft-edged light which is well suited for blending cyclorama color washes. It is also useful for lighting large areas such as a gym. They... | |
| Sliding Tee | |
| Small but mighty, this portable, take-anywhere 4.9 mW red laser has 16 pre-set geometric patterns and can be powered via battery operation or a UL 115V adapter. The Laser Widow... | |
| Smart Color®PRO scrollers provide reliable, whisper quiet, accurate performance in a variety of applications - from theater to corporate events to live concerts. Standard features include state-of-the-art digital circuitry with... | |
| Solid reliability and quality of operation has made the Magnum 2000 the most specified fog machine in the world. Immense fog outputs create an instant billow of dense fog, perfect... | |
| Stationary Stand | |
| Strand 500-1000w 6" lens unit. Comes with pre-focus socket, color frame and C-clamp. Bi-post socket available. For distances up to 40 feet. | |
| Super Strobe Remote Cable - 100 ft | |
| Super Strobe Remote Cable - 25 ft | |
| Super Strobe Remote Cable - 50 ft | |
| Super Strobe Y-splice | |
| Telescopic Horizontal Crossbar 6' - 10' | |
| Telescopic Horizontal Crossbar 7' - 12' | |
| Telescopic Horizontal Crossbar 8' - 14' | |
| Telescopic Upright 6' - 10' | |
| Telescopic Upright 7' - 12' | |
| Telescopic Upright 8' - 14' | |
| The American DJ Hyper Gem LED is a light-weight LED lighting effect that produces a large array of beams that will cover a medium size dance floor or ceiling, and... | |
| The DomeStrobe Cannon is a high performance direct DMX-512 control xenon strobelight that combines the concentration of beam flashing with the brilliance of lamp line of sight. Perfect for club... | |
| The Dry Icer is a new and improved professional, cost-effective solution for creating spectacular low-lying fog effects. This sleek new design has a 20-pound dry ice capacity which is placed... | |
| The effect that defined disco! Rotating, multi-faceted, pro-quality mirror balls reflect endless dots of light when lit with a pin spot to add a party atmosphere to any event. Call... | |
| The Galaxian series of fixtures create awesome showers of laser beams, creating a solar system-type effect when projected on any surface. Use them to create exciting animated patterns on a... | |
| The jaws on this little 6" crescent wrench open a 1/4" wider than on standard models. Compact enough to use in tight spaces, but wide enough to get around the... | |
| The Jellydome is an LED DMX-512 moonflower dome with a glowing transparent case. Its quad LED (red, green, blue, and white) produces 7 colors: red, blue, green, purple, yellow, cyan... | |
| The M-1 Fogger is perfect for photographers to use on location and is great for theatrical and cinematic applications. The M-1 is ideal for situations where a touch of fog... | |
| The M-Series Stage Foggers are uniquely designed to meet the rigorous demands of stage and tour use. | |
| The MAC 250 Entour is a brilliant, feature rich profile with two gobo wheels, a color wheel, dimmer, shutter, prism and focus. Superior optics and an extremely user friendly construction... | |
| The MAC 250 Krypton is a high performance profile with a separate gobo and color wheel, an achromatic lens system and 250 W long life discharge lamp. 12 position color... | |
| The MAC 250 Wash is equipped with remarkably efficient reflector technology for greater output, extraordinarily fast and quiet movement, a variable frost filter for zoom effect and a CMY color... | |
| The Majestic LED DMX-512 moonflower projects 184 razor-sharp red, green and blue beams with a wide spread to cover a large area. Linkable via XLR connections, it's great for aerial... | |
| The Mega series from American DJ features fixtures with the low heat, long life, low power consumption you've come to expect from LEDs. These ultra bright colors won't fade over... | |
| The Micro Ellipse is a lightweight framing spotlight with a 2" optical system which produces a narrow to medium beam up to 15". Unit has a built in transformer and... | |
| The Micro Flood is a lightweight soft-edged spotlight designed to produce narrow to wide beam spreads up to 15' away. It uses MR-16 dichroic reflector lamps which are ideal for... | |
| The RC Series of single channel remote controls feature single flash pushbutton, variable rate, variable intensity, on/off switch and burst capabilities. The RC-50 will drive 4 strobes. The Striker Remote... | |
| The Selador Desire family of LED Luminaires. Powerful and energy-efficient LED lighting for stage, studio, and architecture - with indoor and outdoor versions. Desire luminaires offer stunning white light, true... | |
| The Shooting Star LED features multi-colored, bright beams that shoot from 48 lenses to cover a large area. Its 10W, 3-in-1 RGB tri-color LED produces a variety of color effects... | |
| The SKY-CYC is ideally suited for use in theatres and television studios as a compact, lightweight means of lighting large cycloramas from above. Clamp, safety cable, and color frame included. | |
| The Spectra CYC-100 is a wash fixture using red, blue, green and amber LED's. Please call for specifications. The Altman Econo-Cyc is a single cell fixture which can be linked... | |
| The Starball produces 34 crisp, bright white beams from one 3-Watt LED source, similar to a mirror ball effect. The beams cover a wide area with 2 DMX channels and... | |
| The ultimate drafting template for professionals and advanced students. Unique dot-grid simplifies the drafting process. Call for quantity discounts. | |
| Thermally protected and fashioned in polycarbonate for strength, heat resistance and easy lamp replacement. Ideal for theater, TV amusement, nightclub, concert, signage or display use. | |
| These compact, lightweight indirect fill-lights provide a very soft even wash of light. Comes with color frame and safety cable. The single lamp 1000w junior will evenly cover a 20'x19'... | |
| These fog machine provide significant advantages in a wide array of applications where volume of fog output is critical. | |
| These premium fluids are optimized for best performance They are manufactured with de-ionized pure water containing absolutely no impurities, prolonging the life of your machine. Manufactured with pure polyfunctional alcohols... | |
| These spotlights produce an extremely narrow beam of light, perfect for use on a Mirror Ball or over a dance floor for a "rain" light effect. They are often used... | |
| These watertight, heavy duty units are an excellent choice for outdoor, wet locations. Construction is of cast aluminum with an optional stainless steel snoot/color frame holder. Comes with 24" water... | |
| This "little giant" is packed with power and features, yet is surprisingly small and compact. It's features include: HTI 300 arc lamp or HMD 300 (long life) Color wheel with... | |
| This bright 10W LED creates a simulated flowing water effect with six colors (orange, green, blue, yellow, purple and white). Designed to project on walls, ceilings or floors, it can... | |
| This bright, high output ultraviolet bar features 18 x 1-Watt UV LEDs. With long life LEDs, low heat output, low power consumption, and no moving parts, it requires almost no... | |
| This classic American DJ effect now comes equipped with LED technology. Its 9W, 3-in-1 RGB tri-color LEDs produce a variety of color effects (red, green, blue, purple, yellow, cyan and... | |
| This combination snoot/gel frame kills two birds with one stone and saves you time, money, and aggravation by preventing premature gel burnout! | |
| This exciting fixture, following on the achievments of the Source 4, features a dichroic glass reflector which releases the hot infrared radiation out the back of the unit and projects... | |
| This fixture has been a workhorse in theater venues for over 25 years. When equipt with the Super Reflector and the Speed Cap it is still one of the most... | |
| This high output DMX-512 LED pinspot uses 3W, 3-in-1 RGB tri-color LEDs to produce a variety of color effects (red, green, blue, purple, yellow, cyan and white). It features slow... | |
| This is a bright white, 10W LED indoor gobo projector that features high quality optics, easy gobo replacement access, manual focus, and an FX switch on the rear panel for... | |
| This is a great fog machine at a fantastic price! It covers 3,500 cu. ft. per minute. | |
| This kit contains one each, Altman 6in fresnel, C-clamp, color frame, 500 watt BTL lamp and PBG 15A connector. | |
| This low profile 20°-50° ellipsoidal zoom comes with clamp, pattern holder, color frame, and safety cable. It also features an accessory slot for a gobo rotator. Shutters are heavy gauge... | |
| This machine produces low-lying smoke without the inconvenience of dry ice. Place up to 22 lbs. of ice into the ice chamber to cool the smoke produced by the 1000W... | |
| This unique LED lighting effect comes in a clear plastic case that offers two effects in one - bright RGBW colors beams and a color changing, glowing case. Designed for... | |
| This unit slides into a 6 1/4" gel slot and turns an ellisoidal into an intelligent fixture! Control pan and tilt with 16 bit precision from a DMX console. The... | |
| This unit uses easily-interchangeab le lenses to alter beam spread, and the lens retainer rotates a full 360° for beam orientation. The dual channel 10" front accessory slot will accept... | |
| UL listed for outdoor use, this unit utilizes non-corroding hardware and fittings. All joinings are heavily gasketed to protect the lamp, reflector, and internal ballast from weather. Optional snoot allows... | |
| Ultra bright, high-speed DMX Strobe with new variable field. Features: 20% faster and brighter at 3600 Watts/40,000 peak flash intensity 9 easy-to-access hyper modes Hyper, emergency vehicle, XFade, arc weld,... | |
| Ultra-efficient for more lumens per watt, the Source 4 is rated for up to 750 watt. The rotating barrel makes aligning projected images a snap. Interchangeable lens tubes make your... | |
| Unique DMX red & green laser which projects "web type" laser patterns which also features a 3 watt blue LED wash effect. Click here to see Atmospheric RG LED in... | |
| Used in PAR fixtures in place of PAR lamps. Light weight reflectors use DYS lamps. Ideal for DJ's and touring groups. Plugs directly into fixture lamp socket | |
| Using LED Technology and a special glass optical system, this LED Moonflower effect produces sharp red, green and blue beams of light - a spectacular light show that could not... | |
| Using low voltage and low wattage MR16 lamps, these units provide brighter light than R-40 type strips. They are 3" wide by 7" long. Lamps are wired in series in... | |
| Using the same easily-interchangeab le barrels as the standard Shakespeare, this fixture features 180° barrel rotation, with index markings on both the barrel and yoke pivot for easy repositioning. Accepts... | |
| Utilizing a unique, die-cast aluminum reflector and enhanced coatings, Source Four PAR delivers equal or better light output than conventional 1k watt PAR 64's. It uses the same HPL lamp... | |
| Very smooth projection on walls with rich palates of color created by mixing the Red, Green and Blue LEDs | |
| With 21 white LEDs, this bright strobe light provides a powerful punch in a small package. A variable speed knob on the back of the unit controls the flash rate... | |
| With its wave lens design and easy focusing knob, the PARnel lets you quickly access a range of 25 to 45 degrees - a smooth, soft, symmetrical field that you... | |
| Electronic power supply. Hot restrike Removable P.S.U. Lamp: MSD 575 HR G22 46000Ln. 6000K. 2000 hours. (Philips). 100% closing and removable iris. 100% closing mechanical dimmer. 6 way color changer. |
| Next >> |