Ultra bright, high-speed DMX Strobe with new variable field. Features:
20% faster and brighter at 3600 Watts/40,000 peak flash intensity
9 easy-to-access hyper modes
Hyper, emergency vehicle, XFade, arc weld, fade down
Auto and fixed lightning settings
Continuous and solid light
Easy to operate, variable rate and intensity
1-60 flashes/second, fixed intensity, 1-channel blaster mode
1-20 flashes/second, variable rate and intensity, 2-channel mode
1-20 flashes/second, stand-alone mode, rotart pot, rear of unit
60 flashes/second, hyper blaster mode
Adjustable for wide and narrow projection
DMX input and thru 5 pin XLR connectors
Analog (0-10V) input and thru 4 pin XLR connectors
Ceramic lamp mount, long-life quartz, xenon lamp
5600° K color temperature
190-250 volt AC, 50/60 hz operating range, 20 amp
5 - 23 volt external show control capable
160 joules, 24,000 watts peak flash intensity
1.5 million candela output, 3600 lamp watts (max)
Ultra bright, high-speed DMX Strobe with new variable field.
Features:
- 20% faster and brighter at 3600 Watts/40,000 peak flash intensity
- 9 easy-to-access hyper modes
- Hyper, emergency vehicle, XFade, arc weld, fade down
- Auto and fixed lightning settings
- Continuous and solid light
- Easy to operate, variable rate and intensity
- 1-60 flashes/second, fixed intensity, 1-channel blaster mode
- 1-20 flashes/second, variable rate and intensity, 2-channel mode
- 1-20 flashes/second, stand-alone mode, rotart pot, rear of unit
- 60 flashes/second, hyper blaster mode
- Adjustable for wide and narrow projection
- DMX input and thru 5 pin XLR connectors
- Analog (0-10V) input and thru 4 pin XLR connectors
- Ceramic lamp mount, long-life quartz, xenon lamp
- 5600° K color temperature
- 190-250 volt AC, 50/60 hz operating range, 20 amp
- 5 - 23 volt external show control capable
- 160 joules, 24,000 watts peak flash intensity
- 1.5 million candela output, 3600 lamp watts (max)