Premier Lighting & Production Company Selador Yoke Kit - 21" 127-415

Description
Go beyond effects lighting and give your theater effective LED luminaires that can be trusted in every application, from key, fill and side light to color washes and cyc lighting - all without sacrificing the energy efficiency and long life you expect from LEDs. Features X7 Color System - 7-color LED mix for unequaled color 1°C to 43°C ambient operating temperature 100V to 240V 50/60 Hz internal power supply DMX in and thru via 5-pin XLR connectors Includes mounting bolts and bare-end power lead Lustr Optimized for the best whites Cool hues and warm colors for natural skin tones Luxeon® Rebel 2.5W LED emitters Paletta Optimized for deep, pure pastels and saturated colors Interacts seamlessly with conventional sources Luxeon® Rebel 2.5W LED emitters Vivid Optimized for deep pastels and strong saturated colors High-power LEDS for the longest throws Luxeon® K2 3.5W LED emitters
Description
Go beyond effects lighting and give your theater effective LED luminaires that can be trusted in every application, from key, fill and side light to color washes and cyc lighting - all without sacrificing the energy efficiency and long life you expect from LEDs. Features X7 Color System - 7-color LED mix for unequaled color 1°C to 43°C ambient operating temperature 100V to 240V 50/60 Hz internal power supply DMX in and thru via 5-pin XLR connectors Includes mounting bolts and bare-end power lead Lustr Optimized for the best whites Cool hues and warm colors for natural skin tones Luxeon® Rebel 2.5W LED emitters Paletta Optimized for deep, pure pastels and saturated colors Interacts seamlessly with conventional sources Luxeon® Rebel 2.5W LED emitters Vivid Optimized for deep pastels and strong saturated colors High-power LEDS for the longest throws Luxeon® K2 3.5W LED emitters

Suppliers

Company
Product
Description
Supplier Links
Selador Yoke Kit - 21
North Hollywood, CA, USA
Selador Yoke Kit - 21"
127-415
Selador Yoke Kit - 21" 127-415
Go beyond effects lighting and give your theater effective LED luminaires that can be trusted in every application, from key, fill and side light to color washes and cyc lighting - all without sacrificing the energy efficiency and long life you expect from LEDs. Features X7 Color System - 7-color LED mix for unequaled color 1°C to 43°C ambient operating temperature 100V to 240V 50/60 Hz internal power supply DMX in and thru via 5-pin XLR connectors Includes mounting bolts and bare-end power lead Lustr Optimized for the best whites Cool hues and warm colors for natural skin tones Luxeon® Rebel 2.5W LED emitters Paletta Optimized for deep, pure pastels and saturated colors Interacts seamlessly with conventional sources Luxeon® Rebel 2.5W LED emitters Vivid Optimized for deep pastels and strong saturated colors High-power LEDS for the longest throws Luxeon® K2 3.5W LED emitters

Go beyond effects lighting and give your theater effective LED luminaires that can be trusted in every application, from key, fill and side light to color washes and cyc lighting - all without sacrificing the energy efficiency and long life you expect from LEDs.

Features

  • X7 Color System - 7-color LED mix for unequaled color
  • 1°C to 43°C ambient operating temperature
  • 100V to 240V 50/60 Hz internal power supply
  • DMX in and thru via 5-pin XLR connectors
  • Includes mounting bolts and bare-end power lead Lustr
  • Optimized for the best whites
  • Cool hues and warm colors for natural skin tones
  • Luxeon® Rebel 2.5W LED emitters Paletta
  • Optimized for deep, pure pastels and saturated colors
  • Interacts seamlessly with conventional sources
  • Luxeon® Rebel 2.5W LED emitters Vivid
  • Optimized for deep pastels and strong saturated colors
  • High-power LEDS for the longest throws
  • Luxeon® K2 3.5W LED emitters
Supplier's Site

Technical Specifications

  Premier Lighting & Production Company
Product Category Broadcasting, Studio, and Theatrical Equipment and Supplies
Product Number 127-415
Product Name Selador Yoke Kit - 21"
Unlock Full Specs
to access all available technical data

Similar Products