Go beyond effects lighting and give your theater effective LED luminaires that can be trusted in every application, from key, fill and side light to color washes and cyc lighting - all without sacrificing the energy efficiency and long life you expect from LEDs. Features
X7 Color System - 7-color LED mix for unequaled color
1°C to 43°C ambient operating temperature
100V to 240V 50/60 Hz internal power supply
DMX in and thru via 5-pin XLR connectors
Includes mounting bolts and bare-end power lead Lustr
Optimized for the best whites
Cool hues and warm colors for natural skin tones
Luxeon® Rebel 2.5W LED emitters Paletta
Optimized for deep, pure pastels and saturated colors
Interacts seamlessly with conventional sources
Luxeon® Rebel 2.5W LED emitters Vivid
Optimized for deep pastels and strong saturated colors
High-power LEDS for the longest throws
Luxeon® K2 3.5W LED emitters
Go beyond effects lighting and give your theater effective LED luminaires that can be trusted in every application, from key, fill and side light to color washes and cyc lighting - all without sacrificing the energy efficiency and long life you expect from LEDs.
Features
- X7 Color System - 7-color LED mix for unequaled color
- 1°C to 43°C ambient operating temperature
- 100V to 240V 50/60 Hz internal power supply
- DMX in and thru via 5-pin XLR connectors
- Includes mounting bolts and bare-end power lead Lustr
- Optimized for the best whites
- Cool hues and warm colors for natural skin tones
- Luxeon® Rebel 2.5W LED emitters Paletta
- Optimized for deep, pure pastels and saturated colors
- Interacts seamlessly with conventional sources
- Luxeon® Rebel 2.5W LED emitters Vivid
- Optimized for deep pastels and strong saturated colors
- High-power LEDS for the longest throws
- Luxeon® K2 3.5W LED emitters