LTG Incorporated Datasheets for Air Conditioners
Air conditioners and building air conditioners are used in industrial, process computing, networking, and other spaces where thermal management is important. Space and spot cooling equipment are used wherever total heat must be controlled or where localized heat sources must be managed. Many refrigerants are used in air conditioners; CFC-free refrigerants are becoming more prevalent and in fact are required in many applications.
Air Conditioners: Learn more
| Product Name | Notes |
|---|---|
| Comfortable even in complex installation situations in single and banded configuration: draftfree air conditioning even for critical projects. Designed for installation in band grid ceilings of low height. Optimized for... | |
| Create ideal room conditions with the patented LTG System Indivent that combines the benefits of induction technology in system combination with highly inductive LDB linear diffusers. High comfort through low... | |
| Energy-efficient cooling in single and banded configuration. Powerful and comfortable – for tough requirements. Type HDF-300: for 1 x 4 ft ceiling grid Type HDF-600: for 2 x 4 ft... | |
| Five stars for efficient and silent ventilation, heating and cooling without a fan. HFFsuite ensures an optimum climate and comfortable sleep in hotel rooms. As quiet as a whisper... | |
| Induction unit with a wide range of uses: comfortable air conditioning even for complex installation and room situations! Energy-efficient cooling and heating in both new and modernised buildings. High comfort... | |
| Perfect for air conditioning of outer zones with façade glazing. Compact and powerful, flexible and efficient. For ventilating, heating or/and cooling occupied zones (perimeter zones) with varying loads and transient... | |
| The induction unit for any application – equally suitable for new construction and renovation objects. Comfortable air conditioning even for complex installation and room situations! Energy-efficient cooling and heating! High... | |
| The induction unit for any application! QHG enable you to develop comfortable air conditioning even for complex installation and room situations! Suitable for new construction and renovation objects. Comfortable room... | |
| Unnecessary venting is a thing of the past with the SmartFlow technology! The HFVsf adjusts the fresh air volume and cooling output to the currently requirements. This means minimum... | |
| With an installation height of only 12″ the new VKL SystemIndivent® easily fits into suspended ceilings of office or retail spaces. Benefit from numerous advantages: Unique combination of fan coil... |