LTG Incorporated Active Chilled Beam Induction Unit HFVSF Smart Flow - Sill Installation

Description
Unnecessary venting is a thing of the past with the SmartFlow technology! The HFVsf adjusts the fresh air volume and cooling output to the currently requirements. This means minimum energy costs at highest comfort. It‘s an investment that pays off! Highest energy efficiency by low primary pressures Demand-controlled ventilation for all uses; easy change of use possible Good client response through individual user influence Economically and efficient even for renovation projects High user comfort: Fresh air and cooling output can be controlled, extremely low-noise operation Variable installation in sill for existing or new projects With NFC technology: Power-off and easy parametrisation and set-up with LTG NFC app Complete control system solution
Datasheet
Description
Unnecessary venting is a thing of the past with the SmartFlow technology! The HFVsf adjusts the fresh air volume and cooling output to the currently requirements. This means minimum energy costs at highest comfort. It‘s an investment that pays off! Highest energy efficiency by low primary pressures Demand-controlled ventilation for all uses; easy change of use possible Good client response through individual user influence Economically and efficient even for renovation projects High user comfort: Fresh air and cooling output can be controlled, extremely low-noise operation Variable installation in sill for existing or new projects With NFC technology: Power-off and easy parametrisation and set-up with LTG NFC app Complete control system solution
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Chilled Beam Induction Unit HFVSF Smart Flow - Sill Installation -  - LTG Incorporated
Spartanburg, SC, USA
Active Chilled Beam Induction Unit HFVSF Smart Flow - Sill Installation
Active Chilled Beam Induction Unit HFVSF Smart Flow - Sill Installation
Unnecessary venting is a thing of the past with the SmartFlow technology! The HFVsf adjusts the fresh air volume and cooling output to the currently requirements. This means minimum energy costs at highest comfort. It‘s an investment that pays off! Highest energy efficiency by low primary pressures Demand-controlled ventilation for all uses; easy change of use possible Good client response through individual user influence Economically and efficient even for renovation projects High user comfort: Fresh air and cooling output can be controlled, extremely low-noise operation Variable installation in sill for existing or new projects With NFC technology: Power-off and easy parametrisation and set-up with LTG NFC app Complete control system solution

Unnecessary venting is a thing of the past with the SmartFlow technology! The HFVsf adjusts the fresh air volume and cooling output to the currently requirements. This means minimum energy costs at highest comfort. It‘s an investment that pays off!

  • Highest energy efficiency by low primary pressures
  • Demand-controlled ventilation for all uses; easy change of use possible
  • Good client response through individual user influence
  • Economically and efficient even for renovation projects
  • High user comfort: Fresh air and cooling output can be controlled, extremely low-noise operation
  • Variable installation in sill for existing or new projects
  • With NFC technology: Power-off and easy parametrisation and set-up with LTG NFC app
  • Complete control system solution
Supplier's Site Datasheet

Technical Specifications

  LTG Incorporated
Product Category Air Conditioners
Product Name Active Chilled Beam Induction Unit HFVSF Smart Flow - Sill Installation
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
HEPAir Cleanroom HVAC System -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Cleanroom; Hospital / Medical
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details