LTG Incorporated Datasheets for HVAC Fans and Blowers
HVAC fans and blowers are used to move air through heating, ventilating, and air conditioning (HVAC) systems. They are an integral part of the air handling systems that bring or draw fresh air into buildings.
HVAC Fans and Blowers: Learn more
| Product Name | Notes |
|---|---|
| LTG centrifugal fans in the exhaust series are used mainly to extract combustion gases from industrial plants. Their special design makes them suitable for conveying media of up to 392... | |
| LTG’s small tangential fans are particularly suitable for use in machinery and equipment where space is at a premium and where small to medium air quantities are needed for cooling... | |
| LTG’s tangential fans in the T series have a flexible and modular design allowing them to be used in a wide range of applications. They have a bolted, corrosion-free and... | |
| Most LTG combustion air fans are radial fans with intake on one side and a direct drive. They have a rugged welded spiral housing, a welded high-alloy aluminium impeller and... | |
| The LTG centrifugal fans in the VRK series are available in small to medium sizes. The bolted housing contains a welded impeller with back-curved blades. One side is completely open... | |
| The LTG Centrifugal fans in the VSR 5 / RU..M series are suitable for conveying gaseous media at very high pressure levels. Their robust welded design ensures high operational reliability,... | |
| The LTG centrifugal fans in the VSR series are used to convey pure gas at various pressure levels. They have optimum aerodynamic properties, high efficiencies and energy-efficient drives. There is... | |
| The LTG conveying fans in the VRS series have a rugged, welded spiral housing. The welded impeller with optimised intake nozzle, protection disc and back-curved blades ensures high efficiencies, and... | |
| The LTG conveying fans in this high-pressure model series are centrifugal fans with intake on one side and a direct drive. They have a reinforced welded steel housing with a... | |
| The LTG conveying fans in this model series are particularly suitable for conveying dust, fibres and shavings. Their open, forward-swept blading is ideal for long-fibre material. Their large cross-sections enable... | |
| The tangential fans in the VQ series are sturdy industrial versions with enhanced corrosion protection. They come with a free shaft end and a feather key, and are designed to... | |
| The VAH high-pressure fan is a highly efficient fan with optimum aerodynamic characteristics. It is advantageous for high volumetric flow rates and for pressures of up to 13.25 'wg, and... | |
| The VAN low-pressure axial fan is a highly efficient fan with optimum aerodynamic characteristics. It has a high volumetric flow rate even in its small sizes, allowing it to be... | |
| The VAR axial fan, with direct drive and with impeller blades that are adjustable when stationary, is a highly efficient axial fan with optimum aerodynamic characteristics. The standard version has... |