LTG Incorporated Datasheets for Air Diffusers and Grilles
Air diffusers and grilles are used to control and direct airflow in heating, ventilation, and air conditioning (HVAC) systems.
Air Diffusers and Grilles: Learn more
| Product Name | Notes |
|---|---|
| Adjustable linear air diffuser for constant or variable flow rates. Adjustable to ranges of 100 … 20 % of the nominal volume flow rate without the need for any additional... | |
| Adjustable linear diffuser for constant or variable flow rates. Individually adjustable air flow, even after installation. May be adjusted to ranges of 100 … 20 % of the nominal volume... | |
| Adjustable linear diffuser for constant or variable flow rates. May be adjusted to ranges of 100…20 % of the nominal volume flow rate without the need for any additional mechanical... | |
| As highly inductive spot diffusers, LTG swirl diffusers provide a targeted supply of fresh air not only to comfort areas like offices, shopping centres and restaurants, but also to highly... | |
| From museum to showroom, from concert hall to mansion – anywhere attractive looks and high flexibility are required for airflow, the design diffuser is the right choice. Comfortable: - rapid... | |
| Linear Air Diffusers LDB 12style LTG System clean® – a compelling blend of performance and appearance. They supply rooms comfortably with fresh air. Comfortable and quiet: - rapid mixing... | |
| Specifically designed for halls and areas ... ... characterized by large production equipment with thermal effect caused by high heat loads from machines or an extreme length/ width of the... |