LTG Incorporated Active Chilled Beam Induction Unit HFF - Suite Ceiling Installation

Description
Five stars for efficient and silent ventilation, heating and cooling without a fan. HFFsuite ensures an optimum climate and comfortable sleep in hotel rooms. As quiet as a whisper even at maximum power: less than 24 dB(A) Maximum cooling capacity in a restricted space, even with condensate-free operation Highest thermal comfort: Induction control operated individually by user, adjustable air baffle elements Very low operation costs: energy-saving, maintenance-free and hard-wearing induction technology The perfect alternative to fan coil solutions: easy integration, economical for refurbishment work too Complete control system solution
Datasheet
Description
Five stars for efficient and silent ventilation, heating and cooling without a fan. HFFsuite ensures an optimum climate and comfortable sleep in hotel rooms. As quiet as a whisper even at maximum power: less than 24 dB(A) Maximum cooling capacity in a restricted space, even with condensate-free operation Highest thermal comfort: Induction control operated individually by user, adjustable air baffle elements Very low operation costs: energy-saving, maintenance-free and hard-wearing induction technology The perfect alternative to fan coil solutions: easy integration, economical for refurbishment work too Complete control system solution
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Chilled Beam Induction Unit HFF - Suite Ceiling Installation -  - LTG Incorporated
Spartanburg, SC, USA
Active Chilled Beam Induction Unit HFF - Suite Ceiling Installation
Active Chilled Beam Induction Unit HFF - Suite Ceiling Installation
Five stars for efficient and silent ventilation, heating and cooling without a fan. HFFsuite ensures an optimum climate and comfortable sleep in hotel rooms. As quiet as a whisper even at maximum power: less than 24 dB(A) Maximum cooling capacity in a restricted space, even with condensate-free operation Highest thermal comfort: Induction control operated individually by user, adjustable air baffle elements Very low operation costs: energy-saving, maintenance-free and hard-wearing induction technology The perfect alternative to fan coil solutions: easy integration, economical for refurbishment work too Complete control system solution

Five stars for efficient and silent ventilation, heating and cooling without a fan.

HFFsuite ensures an optimum climate and comfortable sleep in hotel rooms.

  • As quiet as a whisper even at maximum power: less than 24 dB(A)
  • Maximum cooling capacity in a restricted space, even with condensate-free operation
  • Highest thermal comfort: Induction control operated individually by user, adjustable air baffle elements
  • Very low operation costs: energy-saving, maintenance-free and hard-wearing induction technology
  • The perfect alternative to fan coil solutions: easy integration, economical for refurbishment work too
  • Complete control system solution
Supplier's Site Datasheet

Technical Specifications

  LTG Incorporated
Product Category Air Conditioners
Product Name Active Chilled Beam Induction Unit HFF - Suite Ceiling Installation
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
Pro Ducted Split Systems -  - Air Innovations LLC
Air Innovations LLC
Specs
Type Central; Split; Low Temp Air Conditioning
Application Residential; Commercial; Industrial; Data Center; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16195 BTU/hr (293 to 4747 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details