LTG Incorporated Active Chilled Beam Induction Unit HDC - Ceiling Installation

Description
Comfortable even in complex installation situations in single and banded configuration: draftfree air conditioning even for critical projects. Designed for installation in band grid ceilings of low height. Optimized for cooling office rooms. Matching product to supplement fan coil unit VDC with the same appearance. Energy-efficient by low primary pressures and high cooling output Silent: very high-performance at low noise level Low installation height possible Two-in-one: Supply air and exhaust air in one unit, with pleasing combined air inlet / air outlet grille, not requiring any additional return air grilles or shadow joints High thermal comfort Maintenance-friendly construction
Datasheet
Description
Comfortable even in complex installation situations in single and banded configuration: draftfree air conditioning even for critical projects. Designed for installation in band grid ceilings of low height. Optimized for cooling office rooms. Matching product to supplement fan coil unit VDC with the same appearance. Energy-efficient by low primary pressures and high cooling output Silent: very high-performance at low noise level Low installation height possible Two-in-one: Supply air and exhaust air in one unit, with pleasing combined air inlet / air outlet grille, not requiring any additional return air grilles or shadow joints High thermal comfort Maintenance-friendly construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Chilled Beam Induction Unit HDC - Ceiling Installation -  - LTG Incorporated
Spartanburg, SC, USA
Active Chilled Beam Induction Unit HDC - Ceiling Installation
Active Chilled Beam Induction Unit HDC - Ceiling Installation
Comfortable even in complex installation situations in single and banded configuration: draftfree air conditioning even for critical projects. Designed for installation in band grid ceilings of low height. Optimized for cooling office rooms. Matching product to supplement fan coil unit VDC with the same appearance. Energy-efficient by low primary pressures and high cooling output Silent: very high-performance at low noise level Low installation height possible Two-in-one: Supply air and exhaust air in one unit, with pleasing combined air inlet / air outlet grille, not requiring any additional return air grilles or shadow joints High thermal comfort Maintenance-friendly construction

Comfortable even in complex installation situations in single and banded configuration: draftfree air conditioning even for critical projects.

Designed for installation in band grid ceilings of low height. Optimized for cooling office rooms. Matching product to supplement fan coil unit VDC with the same appearance.

  • Energy-efficient by low primary pressures and high cooling output
  • Silent: very high-performance at low noise level
  • Low installation height possible
  • Two-in-one: Supply air and exhaust air in one unit, with pleasing combined air inlet / air outlet grille, not requiring any additional return air grilles or shadow joints
  • High thermal comfort
  • Maintenance-friendly construction
Supplier's Site Datasheet

Technical Specifications

  LTG Incorporated
Product Category Air Conditioners
Product Name Active Chilled Beam Induction Unit HDC - Ceiling Installation
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Ducted Wine Cellar Cooling System, Wine Guardian -  - Air Innovations LLC
Specs
Type Central; Low Temp Air Conditioning
Application Residential; Commercial; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16720 BTU/hr (293 to 4901 W)
View Details
Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3281A460N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details