LTG Incorporated Active Chilled Beam Induction Unit HDF - Ceiling Installation

Description
Energy-efficient cooling in single and banded configuration. Powerful and comfortable – for tough requirements. Type HDF-300: for 1 x 4 ft ceiling grid Type HDF-600: for 2 x 4 ft ceiling grid for various lay-in ceiling types Energy-efficient by low primary pressures and high cooling output High thermal and acoustic comfort: very high-performance at low noise level Flexible: any desired room structure possible. Diffusing from two or four sides Two-in-one: Supply air and exhaust air in one unit Room-saving: low height (e.g. HDF-N 6.3 in)
Datasheet
Description
Energy-efficient cooling in single and banded configuration. Powerful and comfortable – for tough requirements. Type HDF-300: for 1 x 4 ft ceiling grid Type HDF-600: for 2 x 4 ft ceiling grid for various lay-in ceiling types Energy-efficient by low primary pressures and high cooling output High thermal and acoustic comfort: very high-performance at low noise level Flexible: any desired room structure possible. Diffusing from two or four sides Two-in-one: Supply air and exhaust air in one unit Room-saving: low height (e.g. HDF-N 6.3 in)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Chilled Beam Induction Unit HDF - Ceiling Installation -  - LTG Incorporated
Spartanburg, SC, USA
Active Chilled Beam Induction Unit HDF - Ceiling Installation
Active Chilled Beam Induction Unit HDF - Ceiling Installation
Energy-efficient cooling in single and banded configuration. Powerful and comfortable – for tough requirements. Type HDF-300: for 1 x 4 ft ceiling grid Type HDF-600: for 2 x 4 ft ceiling grid for various lay-in ceiling types Energy-efficient by low primary pressures and high cooling output High thermal and acoustic comfort: very high-performance at low noise level Flexible: any desired room structure possible. Diffusing from two or four sides Two-in-one: Supply air and exhaust air in one unit Room-saving: low height (e.g. HDF-N 6.3 in)

Energy-efficient cooling in single and banded configuration. Powerful and comfortable – for tough requirements.

Type HDF-300: for 1 x 4 ft ceiling grid
Type HDF-600: for 2 x 4 ft ceiling grid for various lay-in ceiling types

  • Energy-efficient by low primary pressures and high cooling output
  • High thermal and acoustic comfort: very high-performance at low noise level
  • Flexible: any desired room structure possible. Diffusing from two or four sides
  • Two-in-one: Supply air and exhaust air in one unit
  • Room-saving: low height (e.g. HDF-N 6.3 in)
Supplier's Site Datasheet

Technical Specifications

  LTG Incorporated
Product Category Air Conditioners
Product Name Active Chilled Beam Induction Unit HDF - Ceiling Installation
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Custom Humidity Control Solutions -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Military
View Details
Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details