Frequently Asked Questions
Q: How often should I change the hydroponic nutrient solution in my reservoir?
A: To ensure optimal nutritional availability and freshness, change reservoir solutions completely every 1 to 2 weeks. If needed, top off low reservoir levels with 1/4 strength nutrient solution or plain water.
Botanicare® Clone Machine 48 is everything you need to clone and root 48 healthy cuttings in a small area!
Botanicare® has reincarnated the once popular Clone Machine™42. Sleekly re-designed as the Clone Machine™48, and made from durable HDPE plastic, the Clone Machine™48 boasts a footprint of just 12" x 29" with 6 additional plant sites. With a low vertical profile of only 10" our Clone Machine™48 runs efficiently using just 6 gallons of water and utilizes a high output, submersible pump for successful root production. Backed by Botanicare's 1-year manufacturer's replacement warranty.
How it Works:
Add cloning solution (included) to water in the reservoir. Insert cuttings into the neoprene collars in the lid. The high output pump and sprayers mist the cuttings with cloning solution, encouraging rooting. Allow the Clone Machine to run 24 hours a day until roots appear (3-10 days). Transplant your new clones into any grow substrate.
Clone Machine 48 Features:
• Durable UV resistant, ABS plastic.
• Clone up to 48 of your favorite plants.
• Easy, automated operation.
• Aeroponic method delivers optimal levels of water, nutrients and oxygen which encourages
rapid growth rates.
• Simple maintenance.
Clone Machine 48 Includes:
• High output pump and microjets
• 48 plant site lid with neoprene collars
• 9.75 gallon* reservoir
• Power Clone™ Rooting Solution
• AquaShield™ Liquid Compost Solution
*8 gallon optimum fill level
| Hydrofarm, Inc. | |
|---|---|
| Product Category | Agricultural and Farming Products and Equipment |
| Product Number | BCHSCL48 |
| Product Name | 48 Plant Clone Machine |