Eco Hydroponic Grow System
Easy to Assemble - Easy to Expand - Easy to Grow
Harvest From the Benefits
• Takes 2-3 minutes to hook up and install
• A real time saver
• Grow all plants and vegetables 50% faster
• Grow indoors or outdoors
• Eliminates overwatering
• Grow from seeds, cuttings or transplants
• Reduces water and energy usage by 50%
• Grow tomatoes, all herb varieties, vegetables, ornamental fruits and foliage
The 6 Pack Eco Hydroponic Grow System includes:
6 - 3 gallon Eco Grow Pots (constructed of HDPE)
8' polyethylene tubing
6 - 2 gph pressure compensating emitters
1 - service cleaning filter
1 - 25 psi pressure regulator
1 - ¾" fitting
2 - 4 way prongs
1 - T fitting
| Hydrofarm, Inc. | |
|---|---|
| Product Category | Agricultural and Farming Products and Equipment |
| Product Number | EGP6P10 |
| Product Name | Eco 6 Pack Growing System |