Hydrofarm, Inc. Micro Garden Drip 14" x 30" BCMGDRIP

Description
Frequently Asked Questions Q: How often should I change the hydroponic nutrient solution in my reservoir? A: To ensure optimal nutritional availability and freshness, change reservoir solutions completely every 1 to 2 weeks. If needed, top off low reservoir levels with 1/4 strength nutrient solution or plain water. Grow large in a very small space with the MICROGARDEN - The perpetual growth machine. The MICROGARDEN is a multi-method Hydrogarden that is perfect for propagating plants or nourishing and watering seedlings. It holds a 1020 seeding tray containing (72) 1.5" starter plugs or (200) 3/4" plugs. (Ebb & Flow Unit Pictured Above)
Description
Frequently Asked Questions Q: How often should I change the hydroponic nutrient solution in my reservoir? A: To ensure optimal nutritional availability and freshness, change reservoir solutions completely every 1 to 2 weeks. If needed, top off low reservoir levels with 1/4 strength nutrient solution or plain water. Grow large in a very small space with the MICROGARDEN - The perpetual growth machine. The MICROGARDEN is a multi-method Hydrogarden that is perfect for propagating plants or nourishing and watering seedlings. It holds a 1020 seeding tray containing (72) 1.5" starter plugs or (200) 3/4" plugs. (Ebb & Flow Unit Pictured Above)

Suppliers

Company
Product
Description
Supplier Links
Micro Garden Drip 14
Petaluma, CA, USA
Micro Garden Drip 14" x 30"
BCMGDRIP
Micro Garden Drip 14" x 30" BCMGDRIP
Frequently Asked Questions Q: How often should I change the hydroponic nutrient solution in my reservoir? A: To ensure optimal nutritional availability and freshness, change reservoir solutions completely every 1 to 2 weeks. If needed, top off low reservoir levels with 1/4 strength nutrient solution or plain water. Grow large in a very small space with the MICROGARDEN - The perpetual growth machine. The MICROGARDEN is a multi-method Hydrogarden that is perfect for propagating plants or nourishing and watering seedlings. It holds a 1020 seeding tray containing (72) 1.5" starter plugs or (200) 3/4" plugs. (Ebb & Flow Unit Pictured Above)

Frequently Asked Questions
Q: How often should I change the hydroponic nutrient solution in my reservoir?
A: To ensure optimal nutritional availability and freshness, change reservoir solutions completely every 1 to 2 weeks. If needed, top off low reservoir levels with 1/4 strength nutrient solution or plain water.

Grow large in a very small space with the MICROGARDEN -
The perpetual growth machine. The MICROGARDEN is a multi-method Hydrogarden that is perfect for propagating plants or nourishing and watering seedlings. It holds a 1020 seeding tray containing (72) 1.5" starter plugs or (200) 3/4" plugs.

(Ebb & Flow Unit Pictured Above)

Technical Specifications

  Hydrofarm, Inc.
Product Category Agricultural and Farming Products and Equipment
Product Number BCMGDRIP
Product Name Micro Garden Drip 14" x 30"
Unlock Full Specs
to access all available technical data

Similar Products