Frequently Asked Questions Q: Should my HID lights hang vertical or horizontal for maximum penetration? A: Studies have shown that a horizontal positioned bulb and reflector unit will provide superior light penetration to a garden compared to vertical orientation. However, both styles are acceptable for cultivation. Q: My new bulb isn't lighting up, or only lights up sometimes. How can I fix this problem? A: The problem might be a bad connection in the mogul socket. Make sure to disconnect the unit from the power supply, and then look inside the mogul socket for a metal tab. Pry this tab upwards a little bit to make better contact with the bulb base.
The Daystar AC is the answer for those wanting high performance coupled with maximum air cooling potential. Utilizing the same patented double wall design and reflective material as our flagship Daystar unit, the "AC" adds two 6" built-on flanges for cooling air flow from an optional fan. The 6" diameter encompasses most of the tunnel-like interior ensuring more complete air flow than common air cooled units. This combination allows for closer plant placement plus better growth, and improved ability to control growing area temperatures.
Same incredible light delivery as the Daystar
Plus 6" flanges for straight through fan-powered supercooling capability
Built in socket and 15' lamp cord for quicker, easier installation; no extra cord set required
Excellent in hotter growing areas
Cooling allows closer-to-plant positioning for best results
Enclosed wire channel protects wiring
Improved fully sealed tempered glass lens included, along with hangers and lighting recommendations
25 year warranty on reflective materials
CSA certified
Reflector Size: 7-3/8"H x 12-1/2"W x 22-1/2"L Accepts: Sodium 250, 400, 430, 600, 750, 1000 - Halide 250, 400, 1000
Frequently Asked Questions
Q: Should my HID lights hang vertical or horizontal for maximum penetration?
A: Studies have shown that a horizontal positioned bulb and reflector unit will provide superior light penetration to a garden compared to vertical orientation. However, both styles are acceptable for cultivation.
Q: My new bulb isn't lighting up, or only lights up sometimes. How can I fix this problem?
A: The problem might be a bad connection in the mogul socket. Make sure to disconnect the unit from the power supply, and then look inside the mogul socket for a metal tab. Pry this tab upwards a little bit to make better contact with the bulb base.
The Daystar AC is the answer for those wanting high performance coupled with maximum air cooling potential. Utilizing the same patented double wall design and reflective material as our flagship Daystar unit, the "AC" adds two 6" built-on flanges for cooling air flow from an optional fan. The 6" diameter encompasses most of the tunnel-like interior ensuring more complete air flow than common air cooled units. This combination allows for closer plant placement plus better growth, and improved ability to control growing area temperatures.
- Same incredible light delivery as the Daystar
- Plus 6" flanges for straight through fan-powered supercooling capability
- Built in socket and 15' lamp cord for quicker, easier installation; no extra cord set required
- Excellent in hotter growing areas
- Cooling allows closer-to-plant positioning for best results
- Enclosed wire channel protects wiring
- Improved fully sealed tempered glass lens included, along with hangers and lighting recommendations
- 25 year warranty on reflective materials
- CSA certified
Reflector Size: 7-3/8"H x 12-1/2"W x 22-1/2"L
Accepts: Sodium 250, 400, 430, 600, 750, 1000 - Halide 250, 400, 1000