Frequently Asked Questions
Q: Should my HID lights hang vertical or horizontal for maximum penetration?
A: Studies have shown that a horizontal positioned bulb and reflector unit will provide superior light penetration to a garden compared to vertical orientation. However, both styles are acceptable for cultivation.
Fresca Sol Plantinum offers more flower for your power. These innovative water-cooled fixtures are engineered to take 93% of the heat produced from your HPS bulbs and transfer it through water to a designated cooling reservoir. This cooling allows you to place the light closer to the plant canopy, meaning you can run a lower wattage bulb to produce the same growth. Fresca Sol Plantinum features:
• Wider light spread 33% longer
• Uni-gasket design for long lasting seal
• Fits most* 6" and 8" air-cooled reflectors
• Fits 1000, 600 or two 400 watt bulbs
• Cord set sold separately
• Brass inlets
• Wing nuts for easy assembly and cleaning no tools required
• Hard anodized billet aluminum end plates
• Every unit hand tested in America
• Increases reds and blues by 5%
• Less watts = Less cooling =a lot less power consumption
• Chillers are up to 35% more efficient than A/C
• In cooler climates can be ran with Heat X tractors
*Fits air-cooled: Radiant 6" or 8", Xtrasun 6" or 8"
Best Coast Growers Customer Service: 1-800-827-1876
| Hydrofarm, Inc. | |
|---|---|
| Product Category | Agricultural and Farming Products and Equipment |
| Product Number | FSPL |
| Product Name | Fresca Sol Plantinum |