Hydrofarm, Inc. Active Air 12,000 BTU 115v Split A/C Unit 13 SEER ACANS12

Description
These slim, wall mounted indoor units have a clean, aesthetic design and are small but mighty and shorter in length than competing units, helping them blend into any room. Environmentally friendly, high SEER rated R410A refrigerant, with cooling operation, quiet mode, deodorizing filter and easy maintenance. This category of equipment is ideal for smaller spaces where cooling is required. Wireless remote control High SEER rating - 13 Gold Fin (TM) Anti-Corrosion Quick connect and charged (unit, not lines) On/Off timer Dehumidify capacity (pts/hr): 3.0 Fan Speeds: 4-way/Auto/Chaos Quiet mode Temperature Display on Indoor Unit Auto mode Auto Sleep mode Power diffuser Evaporator Frost Control Auto restart/reset Low ambient AC Plasma air purifying system Each kit comes complete with head unit and base. Thermostat range (cooling): 64-86 F *Copper Line Set sold seperately* (ACANS12LS) Warranty Information: Unless installed by a HVAC professional, warranty will be void. Outdoor unit ambient temperature operating range: 14 F to 115 F (-10 C to 46 C)
Datasheet
Description
These slim, wall mounted indoor units have a clean, aesthetic design and are small but mighty and shorter in length than competing units, helping them blend into any room. Environmentally friendly, high SEER rated R410A refrigerant, with cooling operation, quiet mode, deodorizing filter and easy maintenance. This category of equipment is ideal for smaller spaces where cooling is required. Wireless remote control High SEER rating - 13 Gold Fin (TM) Anti-Corrosion Quick connect and charged (unit, not lines) On/Off timer Dehumidify capacity (pts/hr): 3.0 Fan Speeds: 4-way/Auto/Chaos Quiet mode Temperature Display on Indoor Unit Auto mode Auto Sleep mode Power diffuser Evaporator Frost Control Auto restart/reset Low ambient AC Plasma air purifying system Each kit comes complete with head unit and base. Thermostat range (cooling): 64-86 F *Copper Line Set sold seperately* (ACANS12LS) Warranty Information: Unless installed by a HVAC professional, warranty will be void. Outdoor unit ambient temperature operating range: 14 F to 115 F (-10 C to 46 C)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Air 12,000 BTU 115v Split A/C Unit 13 SEER - ACANS12 - Hydrofarm, Inc.
Petaluma, CA, USA
Active Air 12,000 BTU 115v Split A/C Unit 13 SEER
ACANS12
Active Air 12,000 BTU 115v Split A/C Unit 13 SEER ACANS12
These slim, wall mounted indoor units have a clean, aesthetic design and are small but mighty and shorter in length than competing units, helping them blend into any room. Environmentally friendly, high SEER rated R410A refrigerant, with cooling operation, quiet mode, deodorizing filter and easy maintenance. This category of equipment is ideal for smaller spaces where cooling is required. Wireless remote control High SEER rating - 13 Gold Fin (TM) Anti-Corrosion Quick connect and charged (unit, not lines) On/Off timer Dehumidify capacity (pts/hr): 3.0 Fan Speeds: 4-way/Auto/Chaos Quiet mode Temperature Display on Indoor Unit Auto mode Auto Sleep mode Power diffuser Evaporator Frost Control Auto restart/reset Low ambient AC Plasma air purifying system Each kit comes complete with head unit and base. Thermostat range (cooling): 64-86 F *Copper Line Set sold seperately* (ACANS12LS) Warranty Information: Unless installed by a HVAC professional, warranty will be void. Outdoor unit ambient temperature operating range: 14 F to 115 F (-10 C to 46 C)

These slim, wall mounted indoor units have a clean, aesthetic design and are small but mighty and shorter in length than competing units, helping them blend into any room. Environmentally friendly, high SEER rated R410A refrigerant, with cooling operation, quiet mode, deodorizing filter and easy maintenance. This category of equipment is ideal for smaller spaces where cooling is required.

  • Wireless remote control
  • High SEER rating - 13
  • Gold Fin (TM) Anti-Corrosion
  • Quick connect and charged (unit, not lines)
  • On/Off timer
  • Dehumidify capacity (pts/hr): 3.0
  • Fan Speeds: 4-way/Auto/Chaos
  • Quiet mode
  • Temperature Display on Indoor Unit
  • Auto mode
  • Auto Sleep mode
  • Power diffuser
  • Evaporator Frost Control
  • Auto restart/reset
  • Low ambient AC
  • Plasma air purifying system
  • Each kit comes complete with head unit and base.
  • Thermostat range (cooling): 64-86 F

*Copper Line Set sold seperately* (ACANS12LS)

Warranty Information:

Unless installed by a HVAC professional, warranty will be void.

Outdoor unit ambient temperature operating range: 14 F to 115 F (-10 C to 46 C)

Datasheet

Technical Specifications

  Hydrofarm, Inc.
Product Category Agricultural and Farming Products and Equipment
Product Number ACANS12
Product Name Active Air 12,000 BTU 115v Split A/C Unit 13 SEER
Unlock Full Specs
to access all available technical data

Similar Products