Mecmesin Corporation S-Beam Loadcells

Description
'SMART' S-Beam loadcells provide a versatile solution to general force measurement applications where space is not restricted. Dedicated fixtures can be fitted via threaded holes. Key Features Peak hold of maximum reading at fast rate 5000Hz when used with AFTI Display and Advanced Force Gauge Tension and compression testing Accuracy ±0.25% of full scale Resolution 1:5000 Overload protection feature Cable length 1.5m as standard S-Beam type - 8 Models 100N to 25kN (22lbf to 5500lbf) Cylindrical type - 2 Models *50kN (11000lbf), *100kN (22000lbf) Dimensions - dependant upon sensor * Uni-directional calibration (please specify tension or compression) What's included? Calibration certificate Packing box
Description
'SMART' S-Beam loadcells provide a versatile solution to general force measurement applications where space is not restricted. Dedicated fixtures can be fitted via threaded holes. Key Features Peak hold of maximum reading at fast rate 5000Hz when used with AFTI Display and Advanced Force Gauge Tension and compression testing Accuracy ±0.25% of full scale Resolution 1:5000 Overload protection feature Cable length 1.5m as standard S-Beam type - 8 Models 100N to 25kN (22lbf to 5500lbf) Cylindrical type - 2 Models *50kN (11000lbf), *100kN (22000lbf) Dimensions - dependant upon sensor * Uni-directional calibration (please specify tension or compression) What's included? Calibration certificate Packing box

Suppliers

Company
Product
Description
Supplier Links
'SMART' S-Beam loadcells provide a versatile solution to general force measurement applications where space is not restricted. Dedicated fixtures can be fitted via threaded holes. Key Features Peak hold of maximum reading at fast rate 5000Hz when used with AFTI Display and Advanced Force Gauge Tension and compression testing Accuracy ±0.25% of full scale Resolution 1:5000 Overload protection feature Cable length 1.5m as standard S-Beam type - 8 Models 100N to 25kN (22lbf to 5500lbf) Cylindrical type - 2 Models *50kN (11000lbf), *100kN (22000lbf) Dimensions - dependant upon sensor * Uni-directional calibration (please specify tension or compression) What's included? Calibration certificate Packing box

'SMART' S-Beam loadcells provide a versatile solution to general force measurement applications where space is not restricted.
Dedicated fixtures can be fitted via threaded holes.

Key Features

  • Peak hold of maximum reading at fast rate 5000Hz when used with AFTI Display and Advanced Force Gauge
  • Tension and compression testing
  • Accuracy ±0.25% of full scale
  • Resolution 1:5000
  • Overload protection feature
  • Cable length 1.5m as standard

S-Beam type - 8 Models 100N to 25kN (22lbf to 5500lbf)
Cylindrical type - 2 Models *50kN (11000lbf), *100kN (22000lbf)
Dimensions - dependant upon sensor
* Uni-directional calibration (please specify tension or compression)

What's included?

  • Calibration certificate
  • Packing box
Supplier's Site

Technical Specifications

  Mecmesin Corporation
Product Category Force and Load Sensors
Product Number S-Beam Loadcells
Force Rating 22.48 to 5620 lbs (10.2 to 2549 kg)
Accuracy 0.25 ±% Full Scale
Force Measured Tension; Compression
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Compression Load Cell - X-L11-55 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 4000 lbs (50 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details
0.25lb/100g/1N Force Gauge - M3-025 - Transcat, Inc.
Specs
Force Rating 0.2500 lbs (0.1134 kg)
Device Gauge / Indicator
View Details
STL Series - STL-175 - Strainsert
Specs
Force Rating 350000 lbs (158730 kg)
Force Measured Tension
Package Link
View Details