Mecmesin Corporation Junior S-Beam Loadcells

Description
Combining accuracy and size, Junior S-Beam loadcells are ideal for tension and compression applications where space is extremely limited. Dedicated fixtures can be fitted via threaded holes. Key Features Miniature design Peak hold of maximum reading at fast rate 5000Hz when used with AFTI Display & Advanced Force Gauge Tension and compression testing Accuracy ±0.25% of full scale Resolution 1:5000 Overload protection feature Cable length 1.5m as standard 9 Models 1N to 500N (3.5ozf to 110lbf)Dimensions - Length: 17mm, Width: 7mm, Height: 19mm, Thread: M3 x 0.5 What's included? Calibration certificate Packing box
Description
Combining accuracy and size, Junior S-Beam loadcells are ideal for tension and compression applications where space is extremely limited. Dedicated fixtures can be fitted via threaded holes. Key Features Miniature design Peak hold of maximum reading at fast rate 5000Hz when used with AFTI Display & Advanced Force Gauge Tension and compression testing Accuracy ±0.25% of full scale Resolution 1:5000 Overload protection feature Cable length 1.5m as standard 9 Models 1N to 500N (3.5ozf to 110lbf)Dimensions - Length: 17mm, Width: 7mm, Height: 19mm, Thread: M3 x 0.5 What's included? Calibration certificate Packing box

Suppliers

Company
Product
Description
Supplier Links
Combining accuracy and size, Junior S-Beam loadcells are ideal for tension and compression applications where space is extremely limited. Dedicated fixtures can be fitted via threaded holes. Key Features Miniature design Peak hold of maximum reading at fast rate 5000Hz when used with AFTI Display & Advanced Force Gauge Tension and compression testing Accuracy ±0.25% of full scale Resolution 1:5000 Overload protection feature Cable length 1.5m as standard 9 Models 1N to 500N (3.5ozf to 110lbf)Dimensions - Length: 17mm, Width: 7mm, Height: 19mm, Thread: M3 x 0.5 What's included? Calibration certificate Packing box

Combining accuracy and size, Junior S-Beam loadcells are ideal for tension and compression applications where space is extremely limited.
Dedicated fixtures can be fitted via threaded holes.

Key Features

  • Miniature design
  • Peak hold of maximum reading at fast rate 5000Hz when used with AFTI Display & Advanced Force Gauge
  • Tension and compression testing
  • Accuracy ±0.25% of full scale
  • Resolution 1:5000
  • Overload protection feature
  • Cable length 1.5m as standard 9 Models 1N to 500N (3.5ozf to 110lbf)Dimensions - Length: 17mm, Width: 7mm, Height: 19mm, Thread: M3 x 0.5

What's included?

  • Calibration certificate
  • Packing box
Supplier's Site

Technical Specifications

  Mecmesin Corporation
Product Category Force and Load Sensors
Product Number Junior S-Beam Loadcells
Force Rating 0.2248 to 112 lbs (0.1020 to 50.98 kg)
Accuracy 0.25 ±% Full Scale
Force Measured Tension; Compression
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Compression Load Cell - X-C02-3M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Measured Compression
Device Sensor / Transducer
Technology Strain Gauge
View Details
Force sensor, 1500 lbF / 24000 ozF / 750 kgF / 7500 N / 7.5 kN - MR01-1500 - Mark-10 Corporation
Specs
Force Rating 1686 lbs (765 kg)
Force Measured Tension; Compression
Package S-beam
View Details
SPA Series - SPA-400 - Strainsert
Specs
Force Rating 400000 lbs (181406 kg)
Package Load Pin
Output Analog Voltage
View Details