Mecmesin Corporation Miniature Button Loadcells

Description
Ideal for compression only applications that require a compact design. Mecmesin 'SMART' miniature and sub-miniature loadcells are designed to fit into places other loadcells cannot. Key Features Peak hold of maximum reading at fast rate 5000Hz when used with AFTI Display and Advanced Force Gauge Compression only Accuracy ±1% of full scale Resolution 1:5000 Overload protection feature Cable length 1.5m as standard Miniature Button Loadcell type, 9 Models 100N to 50kN (22lbf to 11000lbf) Sub-Miniature Button Loadcell, 6 Models 50N to 5000N (11lbf to 1100lbf) Dimensions - dependant upon sensor What's included? Calibration certificate Packing box
Description
Ideal for compression only applications that require a compact design. Mecmesin 'SMART' miniature and sub-miniature loadcells are designed to fit into places other loadcells cannot. Key Features Peak hold of maximum reading at fast rate 5000Hz when used with AFTI Display and Advanced Force Gauge Compression only Accuracy ±1% of full scale Resolution 1:5000 Overload protection feature Cable length 1.5m as standard Miniature Button Loadcell type, 9 Models 100N to 50kN (22lbf to 11000lbf) Sub-Miniature Button Loadcell, 6 Models 50N to 5000N (11lbf to 1100lbf) Dimensions - dependant upon sensor What's included? Calibration certificate Packing box

Suppliers

Company
Product
Description
Supplier Links
Ideal for compression only applications that require a compact design. Mecmesin 'SMART' miniature and sub-miniature loadcells are designed to fit into places other loadcells cannot. Key Features Peak hold of maximum reading at fast rate 5000Hz when used with AFTI Display and Advanced Force Gauge Compression only Accuracy ±1% of full scale Resolution 1:5000 Overload protection feature Cable length 1.5m as standard Miniature Button Loadcell type, 9 Models 100N to 50kN (22lbf to 11000lbf) Sub-Miniature Button Loadcell, 6 Models 50N to 5000N (11lbf to 1100lbf) Dimensions - dependant upon sensor What's included? Calibration certificate Packing box

Ideal for compression only applications that require a compact design. Mecmesin 'SMART' miniature and sub-miniature loadcells are designed to fit into places other loadcells cannot.

Key Features

  • Peak hold of maximum reading at fast rate 5000Hz when used with AFTI Display and Advanced Force Gauge
  • Compression only
  • Accuracy ±1% of full scale
  • Resolution 1:5000
  • Overload protection feature
  • Cable length 1.5m as standard

Miniature Button Loadcell type, 9 Models 100N to 50kN (22lbf to 11000lbf)
Sub-Miniature Button Loadcell, 6 Models 50N to 5000N (11lbf to 1100lbf)
Dimensions - dependant upon sensor

What's included?

  • Calibration certificate
  • Packing box
Supplier's Site

Technical Specifications

  Mecmesin Corporation
Product Category Force and Load Sensors
Product Number Miniature Button Loadcells
Force Rating 11.24 to 11240 lbs (5.1 to 5098 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Compression
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Tension and Compression Load Cell - X-S07-B - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Force Gauge 2lb/32oz/1kg/1000g/10N - M5-2 - Transcat, Inc.
Specs
Force Rating 2 lbs (0.9070 kg)
Device Gauge / Indicator
View Details
STL Series - STL-3.25 - Strainsert
Specs
Force Rating 6500 lbs (2948 kg)
Force Measured Tension
Package Link
View Details