Star SU LLC Datasheets for Grinders and Grinding Machines
Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish.
Grinders and Grinding Machines: Learn more
| Product Name | Notes |
|---|---|
| Based on the structure and axis kinematics of the G 500 H, the GR version of the machine is specifically equipped for the manufacturing of rotors. The single grinding spindle... | |
| Engineered to manufacture complex cutting tools, the new Star NTG is a five axis, CNC controlled cutter grinder for manufacturing, sharpening and reconditioning a wide variety of cutting tools. Made... | |
| PTG-6L Tool & Cutter Grinder is built for high productivity and precision manufacturing, sharpening and reconditioning of complex cutting tools. Maximum Workpiece Ø: 254 mm Maximum Workpiece Length: 675 mm... | |
| The BK 1000 VBG is a common platform machine that combines the best from the Springfield legacy with modern technologies available today. This machine comes with a standard full enclosure... | |
| The BK 1500 VBG is a common platform machine that combines the best from the Springfield legacy with modern technologies available today. This machine comes with a standard full enclosure... | |
| The BK 2500 VBG is a common platform machine that combines the best from the Springfield legacy with modern technologies available today. This machine comes with a standard full enclosure... | |
| The Blanchard 20 series is ideally suited for medium size work pieces, which must be ground to close size, flatness and parallelism tolerances, as well as to fine surface finish... | |
| The Blanchard 22 series is ideally suited for medium size work pieces, which must be ground to close size, flatness and parallelism tolerances, as well as to fine surface finish... | |
| The Blanchard 26 series is ideally suited for medium size work pieces, which must be ground to close size, flatness and parallelism tolerances, as well as to fine surface finish... | |
| The Blanchard 36 series is ideally suited for grinding larger size work pieces when higher horsepower requirements are present. These grinders can process components from "rough" to "finish" in the... | |
| The Blanchard 42-84 series is ideally suited for grinding larger size work pieces. These grinders can process components from "rough" to "finish" in the same set-up, eliminating the costly transfer... | |
| The Blanchard 73-120 series is ideally suited for grinding large size workpieces up to 164" swing diameter. These grinders can process components from "rough" to "finish" in the same set-up,... | |
| The Blanchard 8-12 is ideally suited for the grinding of small parts, which must be processed to extremely close size, flatness and parallelism tolerances as well as to fine finish... | |
| The Blanchard series 11-20 is ideally suited for small to medium size work pieces which must be ground to extremely close size, flatness and parallelism tolerances as well as to... | |
| The CDA 250 is ideal for chamfering and deburring cylindrical spur and bevel gears in a single operation before heat treatment. Moreover, cylindrical spur and bevel gears can also be... | |
| The CDX 250 is engineered with 2 tool slides, each mounting a rotating tool revolver. Each revolver can assemble up to 5 different tool heads, meaning that it is possible... | |
| The ETG-4 Tool & Cutter Grinder is flexible and accurate -- capable of regrinding and manufacturing precise tooling designs. Maximum Workpiece Ø: 100 mm Maximum Workpiece Length: 530 mm Engineered... | |
| The G 250 generating grinding machine is based on the established concepts of the best-selling Samputensili S 250/400 G machine, which have been further enhanced and improved. The result is... | |
| The G 450 is an innovative, compact and extremely flexible gear grinding machine. The G 450 has been especially developed for very low cycle times and for top-quality and efficient... | |
| The G 500 H is a modular-structured, extremely flexible gear and screw grinding machine, ideal for single pass creep feed profile grinding of external spur and helical gears, crown gears... | |
| The GRX is a larger and stronger version of the GR. Its powerful twin spindle and extremely stabile bed design make it a must for the manufacture of very large... | |
| The GS 400 Tool Grinder is designed to grind shaving cutters and master gears using the generation method. Workpiece Ø: 68 - 400 mm Module range: 0.5 - 15 mm... | |
| The GT 500 H is designed for profile and generating grinding of spur and helical external gears as well as other profiles that can be generated by hobbing. Built for... | |
| The GW 3600 H is a profile grinding machines for cylindrical or tapered, simple or barrier-type worms and worm segments, with constant or variable leads and in a wide range... | |
| The new GP 500 H features an array of innovations and establishes at the same time the new improved base for all machines of the horizontal G series. The GP... | |
| The PTG-1 Hob Sharpening and Tool Reconditioning Grinder is an affordable solution for hob sharpening and in-house tool maintenance. Equipped with a manual HSK spindle, this machine is ideal for... |