Star SU LLC Datasheets for Gear Manufacturing Machines
Gear manufacturing machines are used to cut, form, and finish gear teeth. They perform processes such as hobbing, milling, grinding, lapping, and deburring.
Gear Manufacturing Machines: Learn more
| Product Name | Notes |
|---|---|
| Improving on the best features from Fellows gear shaping machines, Bourn & Koch created the new 1000 VBS vertical shaper. Its patented shaping head technology offers: CNC controlled quick return... | |
| Specially developed for high-performance dry or wet hobbing requirements up to 400 mm in diameter, the H 250/300/400 series is productive for small batches or mass production. Able to machine... | |
| The Bourn & Koch 10-4 and 20-4 Series of gear shapers combine the latest technology in mechanical stroking with powerful CNC capabilities to speed operation and enhance accuracy. They can... | |
| The Bourn & Koch Fellows HS1280-300 Hydrostroke™ is a 6-axis CNC hydraulic stroking gear shaper with variable quick return stroking, direct drive spindles, electronic indexing, elevating cutter spindle housing and... | |
| The Bourn & Koch Fellows HS650-170 Hydrostroke™ is a 6-axis CNC hydraulic stroking gear shaper with variable quick return stroking, direct drive spindles, electronic indexing, elevating cutter spindle housing and... | |
| The Bourn & Koch Fellows HS650-200 Hydrostroke™ is a 6-axis CNC hydraulic stroking gear shaper with variable quick return stroking, direct drive spindles, electronic indexing, elevating cutter spindle housing and... | |
| The feature package of the MS450-125 combines high production rates with the versatility to handle a wide range of work with rapid changeovers. For medium and short run work the... | |
| The feature package of the MS650-125 combines high production rates with the versatility to handle a wide range of work with rapid changeovers. For medium and short run work the... | |
| The H 600-800 is a very stable and rigid machine for the most demanding cutting taks. The machine employs all hobbing techniques (axial, radial/axial, tangential, diagonal) of spur and helical... | |
| The H 80/140/200 series is the latest version of our hobbing machine line for small automotive applications, specially engineered for automotive applications. These machines have been designed for dry cutting... | |
| The H 900-2300 is designed for large gear milling and hobbing applications. The large H series cuts straight and helical gears; crowned and tapered gears; worm gears; cluster gears and... | |
| The HDS 1600-300 dual head uses a shaping head with CNC controlled quick return, double helix motion control of the cutter spindle with an electronic guide up to 1600 mm... | |
| Hydraulic stroking with linear motor controlling the spindle stroking valve for the cutter spindle Patented Electronic linear backoff/crowning capability Integral torque motor work and cutter spindles CNC position of cutter... | |
| Patented linear motor stroking Integral torque motor work and cutter spindles Patented Electronic backoff/crowning CNC position of cutter saddle Electronic stroking, positioning, length 4 CNC Axes Siemens 840D CNC, Bourn... |