Star SU LLC Datasheets for Thread Mills
Thread mills are rotating, multi-point tools that are used to produce internal or external threads. They resemble end mills or drill bits, and may be capable of producing multiple threads with a single cut. Thread mills area an alternative to thread cutting or thread forming.
Thread Mills: Learn more
| Product Name | Notes |
|---|---|
| Multiple thread milling cutters are of two basic designs, shell type and shank type. Both types are form relieved and may be sharpened by grinding the straight or spiral gash... | |
| Single and duplex milling cutters are available for most tooth forms from standard involutes and sprockets to special splines and worm cutters. |