Star SU LLC Grinding Machine GT 500 H

Description
The GT 500 H is designed for profile and generating grinding of spur and helical external gears as well as other profiles that can be generated by hobbing. Built for top-quality, efficient, small, medium and large batch manufacturing of gears and geared shafts, the GT 500 H is a flexible machine well suited for prototyping applications. The machine grinds workpieces using the continuous generating grinding method and may mount both dressable and non-dressable worm wheels. Moreover, depending on production requirements, workpieces can also be ground using the profile grinding method (single-indexing method). Again it is possible to mount both dressable and non-dressable grinding wheels and this method may be implemented to grind workpieces singularly or in any preferred combination. Various dressing solutions with dressing rolls are available to dress profile grinding wheels and worm wheels. The centering and measuring unit is fully integrated.
Description
The GT 500 H is designed for profile and generating grinding of spur and helical external gears as well as other profiles that can be generated by hobbing. Built for top-quality, efficient, small, medium and large batch manufacturing of gears and geared shafts, the GT 500 H is a flexible machine well suited for prototyping applications. The machine grinds workpieces using the continuous generating grinding method and may mount both dressable and non-dressable worm wheels. Moreover, depending on production requirements, workpieces can also be ground using the profile grinding method (single-indexing method). Again it is possible to mount both dressable and non-dressable grinding wheels and this method may be implemented to grind workpieces singularly or in any preferred combination. Various dressing solutions with dressing rolls are available to dress profile grinding wheels and worm wheels. The centering and measuring unit is fully integrated.
Datasheet
Datasheet Summary
Powered by GS/AI

The GT 500 H is a grinding machine designed for profile and generating grinding of spur and helical external gears, as well as other profiles. It features an NC controlled Y axis for tool shifting, enhancing its versatility in manufacturing processes. The machine accommodates workpieces with a maximum diameter of 500 mm and a maximum length of 1,250 mm, with a weight capacity of up to 350 kg. This model supports both continuous generating grinding and profile grinding methods, allowing for the use of dressable and non-dressable grinding wheels. It is equipped with a fully integrated centering and measuring unit, and offers various dressing solutions for optimal wheel maintenance. The GT 500 H is suitable for small, medium, and large batch manufacturing, making it a flexible option for diverse production needs.

Datasheet Summary
Powered by GS/AI

The GT 500 H is a grinding machine designed for profile and generating grinding of spur and helical external gears, as well as other profiles. It features an NC controlled Y axis for tool shifting, enhancing its versatility in manufacturing processes. The machine accommodates workpieces with a maximum diameter of 500 mm and a maximum length of 1,250 mm, with a weight capacity of up to 350 kg. This model supports both continuous generating grinding and profile grinding methods, allowing for the use of dressable and non-dressable grinding wheels. It is equipped with a fully integrated centering and measuring unit, and offers various dressing solutions for optimal wheel maintenance. The GT 500 H is suitable for small, medium, and large batch manufacturing, making it a flexible option for diverse production needs.

Suppliers

Company
Product
Description
Supplier Links
Grinding Machine - GT 500 H - Star SU LLC
Hoffman Estates, IL, USA
Grinding Machine
GT 500 H
Grinding Machine GT 500 H
The GT 500 H is designed for profile and generating grinding of spur and helical external gears as well as other profiles that can be generated by hobbing. Built for top-quality, efficient, small, medium and large batch manufacturing of gears and geared shafts, the GT 500 H is a flexible machine well suited for prototyping applications. The machine grinds workpieces using the continuous generating grinding method and may mount both dressable and non-dressable worm wheels. Moreover, depending on production requirements, workpieces can also be ground using the profile grinding method (single-indexing method). Again it is possible to mount both dressable and non-dressable grinding wheels and this method may be implemented to grind workpieces singularly or in any preferred combination. Various dressing solutions with dressing rolls are available to dress profile grinding wheels and worm wheels. The centering and measuring unit is fully integrated.

The GT 500 H is designed for profile and generating grinding of spur and helical external gears as well as other profiles that can be generated by hobbing. Built for top-quality, efficient, small, medium and large batch manufacturing of gears and geared shafts, the GT 500 H is a flexible machine well suited for prototyping applications.

The machine grinds workpieces using the continuous generating grinding method and may mount both dressable and non-dressable worm wheels. Moreover, depending on production requirements, workpieces can also be ground using the profile grinding method (single-indexing method). Again it is possible to mount both dressable and non-dressable grinding wheels and this method may be implemented to grind workpieces singularly or in any preferred combination. Various dressing solutions with dressing rolls are available to dress profile grinding wheels and worm wheels. The centering and measuring unit is fully integrated.

Supplier's Site Datasheet

Technical Specifications

  Star SU LLC
Product Category Grinders and Grinding Machines
Product Number GT 500 H
Product Name Grinding Machine
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Scribe Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 665245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 3800 to 9000 rpm
View Details
Single Belt Grinder - BG-30 - LECO Corporation
Specs
Type Grinder; Contact Wheel Backed Belt Grinder
Mounting Bench / Pedestal
Applications / Materials Abraded Metal; Wet Grinding; Metallographic or Spectrographic Applications
View Details
Thread Making - GS:TI Internal Thread Grinder - Drake Manufacturing, Inc.
Specs
Type Grinder
View Details