Star SU LLC Profile Grinding Machine GP 500 H

Description
The new GP 500 H features an array of innovations and establishes at the same time the new improved base for all machines of the horizontal G series. The GP 500 H is fitted with an additional CNC axis, which allows to work with two separate spindles instead of just one. Both spindles can be equipped with one grinding wheel or sets of two wheels each. Single gearings are roughed on the first spindle and finish ground on the second spindle with one grinding wheel on each spindle. Two gearings on one shaft can be roughed and finished with wheel sets on each spindle avoiding tool or format changes. Generally two different drive variants are available with different power output and speeds for different sizes of grinding wheels. Further spindle options depend on the external diameter and width of the required grinding wheels making the machine even more flexible. Internal gears can be manufactured based on the twin drive principle without spindle change as well. Format changes are now considerably faster executed than before. This is true for changes between external and internal grinding spindles as well, since simple adapter interfaces can be connected fast and easily by the machine operator. The GP 500 H employs electroplated CBN or dressable corundum grinding wheels depending on the workpiece requirements, delivery time and lot size to be manufactured.
Datasheet
Description
The new GP 500 H features an array of innovations and establishes at the same time the new improved base for all machines of the horizontal G series. The GP 500 H is fitted with an additional CNC axis, which allows to work with two separate spindles instead of just one. Both spindles can be equipped with one grinding wheel or sets of two wheels each. Single gearings are roughed on the first spindle and finish ground on the second spindle with one grinding wheel on each spindle. Two gearings on one shaft can be roughed and finished with wheel sets on each spindle avoiding tool or format changes. Generally two different drive variants are available with different power output and speeds for different sizes of grinding wheels. Further spindle options depend on the external diameter and width of the required grinding wheels making the machine even more flexible. Internal gears can be manufactured based on the twin drive principle without spindle change as well. Format changes are now considerably faster executed than before. This is true for changes between external and internal grinding spindles as well, since simple adapter interfaces can be connected fast and easily by the machine operator. The GP 500 H employs electroplated CBN or dressable corundum grinding wheels depending on the workpiece requirements, delivery time and lot size to be manufactured.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Profile Grinding Machine - GP 500 H - Star SU LLC
Hoffman Estates, IL, USA
Profile Grinding Machine
GP 500 H
Profile Grinding Machine GP 500 H
The new GP 500 H features an array of innovations and establishes at the same time the new improved base for all machines of the horizontal G series. The GP 500 H is fitted with an additional CNC axis, which allows to work with two separate spindles instead of just one. Both spindles can be equipped with one grinding wheel or sets of two wheels each. Single gearings are roughed on the first spindle and finish ground on the second spindle with one grinding wheel on each spindle. Two gearings on one shaft can be roughed and finished with wheel sets on each spindle avoiding tool or format changes. Generally two different drive variants are available with different power output and speeds for different sizes of grinding wheels. Further spindle options depend on the external diameter and width of the required grinding wheels making the machine even more flexible. Internal gears can be manufactured based on the twin drive principle without spindle change as well. Format changes are now considerably faster executed than before. This is true for changes between external and internal grinding spindles as well, since simple adapter interfaces can be connected fast and easily by the machine operator. The GP 500 H employs electroplated CBN or dressable corundum grinding wheels depending on the workpiece requirements, delivery time and lot size to be manufactured.

The new GP 500 H features an array of innovations and establishes at the same time the new improved base for all machines of the horizontal G series. The GP 500 H is fitted with an additional CNC axis, which allows to work with two separate spindles instead of just one. Both spindles can be equipped with one grinding wheel or sets of two wheels each.

Single gearings are roughed on the first spindle and finish ground on the second spindle with one grinding wheel on each spindle. Two gearings on one shaft can be roughed and finished with wheel sets on each spindle avoiding tool or format changes. Generally two different drive variants are available with different power output and speeds for different sizes of grinding wheels. Further spindle options depend on the external diameter and width of the required grinding wheels making the machine even more flexible.

Internal gears can be manufactured based on the twin drive principle without spindle change as well. Format changes are now considerably faster executed than before. This is true for changes between external and internal grinding spindles as well, since simple adapter interfaces can be connected fast and easily by the machine operator. The GP 500 H employs electroplated CBN or dressable corundum grinding wheels depending on the workpiece requirements, delivery time and lot size to be manufactured.

Supplier's Site Datasheet

Technical Specifications

  Star SU LLC
Product Category Grinders and Grinding Machines
Product Number GP 500 H
Product Name Profile Grinding Machine
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Scribe Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 459863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 9000 rpm
View Details
GR-20 Console Wet/Dry Coarse Grinder -  - LECO Corporation
Specs
Type Grinder; Surface
Mounting Floor / Machine Tool
Applications / Materials Abraded Metal; Wet Grinding; Metallographic or Spectrographic Applications
View Details
Thread Making - GS:TE External Thread Grinder - Drake Manufacturing, Inc.
Specs
Type Grinder
View Details