Star SU LLC Datasheets for Tool Grinders and Sharpeners
Tool grinders and sharpening machines are specialized for tool, die, punch, cutter, blade and drill point sharpening, grinding, honing, finishing, resharpening, refinishing or regrinding.
Tool Grinders and Sharpeners: Learn more
| Product Name | Notes |
|---|---|
| Engineered to manufacture complex cutting tools, the new Star NTG is a five axis, CNC controlled cutter grinder for manufacturing, sharpening and reconditioning a wide variety of cutting tools. Made... | |
| PTG-6L Tool & Cutter Grinder is built for high productivity and precision manufacturing, sharpening and reconditioning of complex cutting tools. Maximum Workpiece Ø: 254 mm Maximum Workpiece Length: 675 mm... | |
| The ETG-4 Tool & Cutter Grinder is flexible and accurate -- capable of regrinding and manufacturing precise tooling designs. Maximum Workpiece Ø: 100 mm Maximum Workpiece Length: 530 mm Engineered... | |
| The GS 400 Tool Grinder is designed to grind shaving cutters and master gears using the generation method. Workpiece Ø: 68 - 400 mm Module range: 0.5 - 15 mm... | |
| The PTG-1 Hob Sharpening and Tool Reconditioning Grinder is an affordable solution for hob sharpening and in-house tool maintenance. Equipped with a manual HSK spindle, this machine is ideal for... |