Star SU LLC Datasheets for Gear Cutters and Hobs
Gear cutters and hobs are tools for machining gear-tooth profiles.
Gear Cutters and Hobs: Learn more
| Product Name | Notes |
|---|---|
| A burr which is not removed may break off during use and damage bearings or gears in gearboxes. Over-carbonizing may result in too much pressure being exerted on sharp gear... | |
| As national sales channel partner for Sandvik Coromant's line of Gear Milling Solutions, Star SU presents several new solutions and products from Sandvik Coromant enabling competitive production of small to... | |
| As one of the largest producers of cutting tools worldwide and with particular expertise in shaving technology, we offer a wide range of shaving cutters. Types of shaving cutters Transverse... | |
| Chamfer, deburring and rolling tools are also available in sets. Possible combinations include: Chamfering / Deburring Use of two tool heads Subsequent operation: shaving or profile grinding Chamfering & Deburring... | |
| Encompasing more than 115 years of combined shaper cutter experience, our wide range of shaper cutter types features the brands Fellows, Samputensili and Star SU. Shaper cutter types Disc-type Deep... | |
| Involute Spline Hobs have straight sides teeth like a gear hob, and are usually of stub tooth depth. They are made in single or multiple thread designs. Diametral Pitches 2.5/5... | |
| Single Thread Involute Hobs use straight angled sides for generating gears for maximum accuracy on gear hobbing machines. They are normally specified for: Processes where no subsequent tooth finishing operations... | |
| Solid carbide hobs can be used in shell or shank design to cut gears with or without coolant, and are available in shell style with keyway or end drives, and... | |
| Special Drive Hobs can be designed and manufactured for any special requirement – from OD and face clamping to clutch key ways with special hubs. | |
| Special form hobs are produced for a wide variety of tooth forms such as square shafts, as well as conjugate forms for pump gear that transmit motion. Generally, these special... | |
| Sprocket Hobs are specially designed to produce accurate finishes on several chain sprocket tooth forms. Like spline hobs, they produce the correct tooth form at only one depth of cut,... | |
| Star SU offers a wide range of precision tools for measurement, setting, calibration and correction purposes. Our range includes: Master gears to DIN 3970 standards for single and double flank... | |
| Star SU offers ultra-precision ground rack cutters with pitch accuracies of less than 5µm and tools over 200 mm long. | |
| Star SU's high performance solid carbide or high speed steel hobs with advanced coatings can be used in wet or dry cutting applications. Hob Sizes Hobs are available in a... | |
| Straight or tapered key spline hobs have specially curved tooth forms and are made in single and multiple thread types. They are used to produce at only one depth of... | |
| These hobs are designed to increase productivity of the hobbing process. Advancements in hob manufacturing has improved the quality to allow finish hobbing with a multiple thread hob. Depending on... | |
| Worm Gear Hobs are part of specific tools that match the worm shaft with sharpening allowance. This plunge cutting tool is manufactured in shell or shank designs with straight or... |