Allied Machine & Engineering Corp. Datasheets for Cutting Tool Inserts

Cutting tool inserts are replaceable attachments for cutting tools. They typically contain the actual cutting edge.
Cutting Tool Inserts: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
Allied'sAccuPort 432® Port Contour Cutters are produced to strict manufacturing tolerances. This provides the customer with the assurance that the forms produced are within the finish tolerances of each specification.
GEN2 T-A® drill inserts provide lower drilling forces, increased drill stability, smoother breakout on through-hole and allows for improved chip formation. These inserts feature AMEC's exclusive AM200® coating for increased...
GEN3SYS® Drill Inserts and Holders penetrate up to 35% faster than competitive drilling products. Allied's AM200® coating increases tool life up to 50% when compared tocompetitor's premium coatings.
Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable...
x

<< Prev