Allied Machine & Engineering Corp. 1 Series C5 Carbide 1C51A-.921

Description
Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.
Datasheet
Description
Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Series C5 Carbide - 1C51A-.921 - Allied Machine & Engineering Corp.
Dover, OH, USA
1 Series C5 Carbide
1C51A-.921
1 Series C5 Carbide 1C51A-.921
Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.

Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.

Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Cutting Tool Inserts
Product Number 1C51A-.921
Product Name 1 Series C5 Carbide
Application Drilling
Shape Spade Drill
Special Tip Angle 132 degrees
I.C. 0.922 inch (23.4 mm)
Thickness 0.156 inch (4.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Scraper Blade & Holder Kit -  - Pexco
Specs
Application Shearing or Cutting
View Details
Internal Threading Insert - 90020 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Application Threading
Shape Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle 60° (optional feature); 90° (optional feature)
View Details
Inserts for an Extra Finishing Cut; Back Turning - Style E - WhizCut of Sweden AB
Specs
Application Turning
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details