Allied Machine & Engineering Corp. Y Series C3 Cast Iron 1C3YN-11-Cl

Description
Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.
Datasheet
Description
Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Y Series C3 Cast Iron - 1C3YN-11-Cl - Allied Machine & Engineering Corp.
Dover, OH, USA
Y Series C3 Cast Iron
1C3YN-11-Cl
Y Series C3 Cast Iron 1C3YN-11-Cl
Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.

Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.

Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Cutting Tool Inserts
Product Number 1C3YN-11-Cl
Product Name Y Series C3 Cast Iron
Application Drilling
Shape Spade Drill
Special Tip Angle 132 degrees
I.C. 0.433 inch (11.0 mm)
Thickness 0.094 inch (2.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Adhesive Cutter (TAC) -  - Pexco
Specs
Application Shearing or Cutting
Shape Circular
View Details
Type K Radial Inserts for Parting Off, 20° Angular Cut - Style S - WhizCut of Sweden AB
Specs
Application Cutoff
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
Carbide Turning Inserts -  - Dorian Tool International, Inc.
Dorian Tool International, Inc.
Specs
Application Boring (optional feature); Turning (optional feature)
Shape Circular (optional feature); Diamond (optional feature); Triangle (optional feature); Trigon (optional feature); Square (optional feature); Rhombic (optional feature)
Tip Angle 35° (optional feature); 55° (optional feature); 60° (optional feature); 80° (optional feature); 90° (optional feature)
View Details
Internal Threading Insert - 90020 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Application Threading
Shape Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle 60° (optional feature); 90° (optional feature)
View Details