Allied Machine & Engineering Corp. 2 Series C3 Cast Iron 1C32N-29-Cl

Description
Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.
Datasheet
Description
Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Series C3 Cast Iron - 1C32N-29-Cl - Allied Machine & Engineering Corp.
Dover, OH, USA
2 Series C3 Cast Iron
1C32N-29-Cl
2 Series C3 Cast Iron 1C32N-29-Cl
Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.

Original T-A® is an excellent choice for general purpose use. The design provides fast penetration rates that produce good hole size and finish. Standard geometry combines highly efficient and stable cutting action to minimize power consumption. Recommended for use in most steels, cast irons, high temperature alloys and aluminum alloys.

Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Cutting Tool Inserts
Product Number 1C32N-29-Cl
Product Name 2 Series C3 Cast Iron
Application Drilling
Shape Spade Drill
Special Tip Angle 132 degrees
I.C. 1.142 inch (29.0 mm)
Thickness 0.188 inch (4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Gap Blade and Holder Kit -  - Pexco
Specs
Application Shearing or Cutting
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Carbide Turning Inserts -  - Dorian Tool International, Inc.
Dorian Tool International, Inc.
Specs
Application Boring (optional feature); Turning (optional feature)
Shape Circular (optional feature); Diamond (optional feature); Triangle (optional feature); Trigon (optional feature); Square (optional feature); Rhombic (optional feature)
Tip Angle 35° (optional feature); 55° (optional feature); 60° (optional feature); 80° (optional feature); 90° (optional feature)
View Details
Powerlock® Threading Insert - GB-4R - Greenleaf Corporation
Specs
Application Threading
Shape Rhombic
Tip Angle 55°
View Details