Allied Machine & Engineering Corp. Datasheets for Thread Mills
Thread mills are rotating, multi-point tools that are used to produce internal or external threads. They resemble end mills or drill bits, and may be capable of producing multiple threads with a single cut. Thread mills area an alternative to thread cutting or thread forming.
Thread Mills: Learn more
| Product Name | Notes |
|---|---|
| Features and Benefits Allied's proprietary AM210® coating provides a 25-50% increase in tool life over the competition. Allied's Indexable Threadmill Holders are made from a stainless steel that is engineered... | |
| Features Allied's proprietary AM210® coating provides a 25-50% increase in tool life over the competition. AccuThread 856® solid carbide threadmills have a thicker core and helical flute which offers increased... |