Allied Machine & Engineering Corp. Indexable Threadmills

Description
x
Datasheet
Description
x
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dover, OH, USA
Indexable Threadmills
Indexable Threadmills
x

x

Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Cutting Tool Inserts
Product Number Indexable Threadmills
Application Threading
Shape Rectangular
Thickness 0.080 inch (2.0 mm)
Material Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Inserts Series -  - Aloris Tool Technology Co., Inc.
Aloris Tool Technology Co., Inc.
Specs
Application Turning; Facing
Shape Triangle; Square; Chipbreaker
Tip Angle 80°
View Details
PCBN inserts - PCBN overall composite inserts series - Zhuhai Cersol Technology Co., Ltd.
Specs
Application Shearing or Cutting
Shape Square
View Details
Universal Spade Drill Series E - 10254-0230 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details