Allied Machine & Engineering Corp. Datasheets for Reamers

Reamers are rotary tools used for light material removal to deburr and size the inside diameter of holes.
Reamers: Learn more

Product Name Notes
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing...
Alvan® Ring Style Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.6929 inch to 7.8975 inch (17.60 mm to 200.60 mm). In addition...