As one of the largest producers of cutting tools worldwide and with particular expertise in shaving technology, we offer a wide range of shaving cutters.
Types of shaving cutters
Transverse
Diagonal
Underpass
Plunge
Internal/external shaving
Unground or fi nished shaving cutters
All tools are supplied with inspection and lead test charts
Dimensions
Module 0,8 - 10 mm*
Max. width 65 mm
Outside diameter 70 - 330 mm
Materials
It is possible to choose from different conventional HSS or powder steels.
M2
ASP 2030
As one of the largest producers of cutting tools worldwide and with particular expertise in shaving technology, we offer a wide range of shaving cutters.
Types of shaving cutters
- Transverse
- Diagonal
- Underpass
- Plunge
- Internal/external shaving
- Unground or fi nished shaving cutters
- All tools are supplied with inspection and lead test charts
Dimensions
- Module 0,8 - 10 mm*
- Max. width 65 mm
- Outside diameter 70 - 330 mm
Materials
It is possible to choose from different conventional HSS or powder steels.