Star SU LLC Star Cutter Solid Carbide Hobs

Description
Solid carbide hobs can be used in shell or shank design to cut gears with or without coolant, and are available in shell style with keyway or end drives, and various shank designs to fit most hobbing machines. Both “K” and “P” grade material is offered depending on application.
Datasheet
Description
Solid carbide hobs can be used in shell or shank design to cut gears with or without coolant, and are available in shell style with keyway or end drives, and various shank designs to fit most hobbing machines. Both “K” and “P” grade material is offered depending on application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Star Cutter Solid Carbide Hobs -  - Star SU LLC
Hoffman Estates, IL, USA
Star Cutter Solid Carbide Hobs
Star Cutter Solid Carbide Hobs
Solid carbide hobs can be used in shell or shank design to cut gears with or without coolant, and are available in shell style with keyway or end drives, and various shank designs to fit most hobbing machines. Both “K” and “P” grade material is offered depending on application.

Solid carbide hobs can be used in shell or shank design to cut gears with or without coolant, and are available in shell style with keyway or end drives, and various shank designs to fit most hobbing machines. Both “K” and “P” grade material is offered depending on application.

Supplier's Site Datasheet

Technical Specifications

  Star SU LLC
Product Category Milling Cutters
Product Name Star Cutter Solid Carbide Hobs
Cutter Type Gear Hob
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2705598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.315 inch (8.0 mm)
OAL 5.12 inch (130 mm)
View Details
Long Range Back Draft Cutters - LRBD-32-3.5-S - Precision Components
Specs
OAL 6.00 inch (152 mm)
Edges Inserts
View Details
Endmill - 005707 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Ballnose
Units Fractional
View Details
Professional Tool Grinding, Inc.
Specs
Cutter Type Endmill; Dovetail (optional feature)
Geometry Square (optional feature); Ballnose (optional feature); Radius (optional feature)
Cutting Ends Single
View Details