Melin Tool Company Datasheets for Countersinks
Countersinks are tools used for cutting angled holes or countersinks in a workpiece.
Countersinks: Learn more
| Product Name | Notes |
|---|---|
| 2 + 2 staggered fute design for smooth, chatter-free cutting. Abundant chip clearance to work well in non-ferrous applications such as aluminum and plastic. Made from HSS material. Also available... | |
| 2 cutting edges give you twice the tool life of a single end tool. Drill and countersink with one tool. A thin web drill point is blended into 2 futes... | |
| 2 cutting edges give you twice the tool life of a single end tool. Drill and countersink with one tool. Can save setup and production time by combining two operations... | |
| 2 cutting edges give you twice the tool life of a single end tool. Made from HSS. Also available in solid carbide. | |
| 2 cutting edges give you twice the tool life of a single end tool. Made from premium submicron grain carbide. Also available in HSS. | |
| Designed with a radial relieved single edge for fast removal without chatter. Higher heat and abrasion resistance for use on high-tensile alloys, stainless steel, and other hard to machine abrasive... | |
| Designed with a radial relieved single edge for fast removal without chatter. Made from HSS material. Also available in M42 8% cobalt. 3/16” and 1/4” are double end. | |
| Drill and countersink with one tool. A thin web drill point is blended into 2 futes of a 4 fute countersink to spot drill and countersink in one operation. Can... | |
| Excellent for countersinking abrasive, high-strength, heat resistant, exotic, and other diffcult to machine materials. Made from M42 8% cobalt material. | |
| Excellent for countersinking abrasive, high-strength, heat resistant, exotic, and other diffcult to machine materials. TiN coated for higher surface hardness and better lubricity. Coating can also help to enhance productivity... | |
| Extended length for hard to reach applications. Made from HSS. | |
| Flutes are staggered to ensure smoother, chatter-free cutting action. Black oxide surface treatment enhances tool life and prevents galling. Made from HSS material. Also available in M42 8% cobalt and... | |
| For centering and spot drilling applications when high accuracy is necessary. 60° included angle. Made from HSS. Also available in solid carbide. | |
| For centering and spot drilling applications when high accuracy is necessary. 60° included angle Use carbide for highly abrasive or tough materials in production runs. | |
| For highly abrasive and hard to machine materials. For production applications in cast iron, alloy steel, or glass reinforced plastics. Carbide eliminates the high cost of tool changes in production... | |
| Made with radial clearance and have added shank length for use in turret lathes and for screw machine work. Made from HSS. | |
| Radial relief ensures smooth, chatter-free cutting without overfeeding and makes the tool self-centering. Black oxide surface treatment enhances tool life and prevents galling. Excellent countersink for use in hand held... | |
| TiN coated for higher surface hardness and better lubricity. Coating can also help to enhance productivity and extend tool life. | |
| Use on CNC and preset machines. Tight dimensions on length and angle insure setting accuracy and repeatability. Made from premium submicron grain carbide. Also available in HSS. Pre-setting information available... | |
| Use on CNC and preset machines. Tight dimensions on length and angle insure setting accuracy and repeatability. Pre-setting information available in Technical Data section. Made from HSS. Also available in... | |
| Used for countersinking holes for centers or enlarging existing holes. Radial relief on the angle contributes to smooth, chatter-free operation. |