Melin Tool Company Countersink M42 - Single Flute

Description
Excellent for countersinking abrasive, high-strength, heat resistant, exotic, and other diffcult to machine materials. Made from M42 8% cobalt material.
Description
Excellent for countersinking abrasive, high-strength, heat resistant, exotic, and other diffcult to machine materials. Made from M42 8% cobalt material.

Suppliers

Company
Product
Description
Supplier Links
Countersink - M42 - Single Flute - Melin Tool Company
Cleveland, OH, USA
Excellent for countersinking abrasive, high-strength, heat resistant, exotic, and other diffcult to machine materials. Made from M42 8% cobalt material.
  • Excellent for countersinking abrasive, high-strength, heat resistant, exotic, and other diffcult to machine materials.
  • Made from M42 8% cobalt material.
Supplier's Site

Technical Specifications

  Melin Tool Company
Product Category Countersinks
Product Number M42 - Single Flute
Product Name Countersink
Units Fractional
Standard Angle 60°; 82°; 90°
Body Diameter 0.125 to 1.250 inch (3.2 to 31.7 mm)
Shank Diameter 0.125 to 0.500 inch (3.2 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 5090008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.394 inch (10.0 mm)
OAL 2.64 inch (67 mm)
View Details
CoroDrill® 452 countersink - 452.C1-1109-100T-C CD10 - Sandvik Coromant Co.
Specs
Units Fractional
Standard Angle 100°
Body Diameter 0.906 inch (23.0 mm)
View Details
3/8
Specs
Units Fractional
Standard Angle 130°
Body Diameter 0.375 inch (9.5 mm)
View Details
60° Straight Flute Countersink - 601-0001 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.047 inch (1.2 mm)
View Details