HSS - MACHINE STYLE 4 FLUTE -- COUNTERSINK
Melin Tool Company
Countersink
HSS - Machine Style 4 Flute
Description
Made with radial clearance and have added shank length for use in turret lathes and for screw machine work.
Made from HSS.
Description
Made with radial clearance and have added shank length for use in turret lathes and for screw machine work.
Made from HSS.
Suppliers
Made with radial clearance and have added shank length for use in turret lathes and for screw machine work.
Made from HSS.
- Made with radial clearance and have added shank length for use in turret lathes and for screw machine work.
- Made from HSS.
Supplier's Site
Technical Specifications
|
Product Category
|
Countersinks |
|
Product Number
|
HSS - Machine Style 4 Flute |
|
Product Name
|
Countersink |
|
Units
|
Fractional
|
|
Standard Angle
|
60°; 82°; 90°
|
|
Body Diameter
|
0.500 to 1.000 inch (12.7 to 25.4 mm)
|
|
Shank Diameter
|
0.500 inch (12.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Angle
90°
Shank Diameter
0.236 inch (6.0 mm)
OAL
1.97 inch (50 mm)
View Details
Cutting Edge Technologies, Inc.
Units
Fractional
Standard Angle
60°
Body Diameter
0.031 inch (0.8 mm)
View Details
Units
Fractional
Standard Angle
100°
Body Diameter
1.024 inch (26.0 mm)
View Details