Melin Tool Company Datasheets for Drill Bits
Drill bits are drill accessories that are used as rotary cutting tools for drilling holes.
Drill Bits: Learn more
| Product Name | Notes |
|---|---|
| HIGH PERFORMANCE, 2 FLUTE COOLANT FED DRILLS For drilling high alloy steel, stainless steel, and cast iron 140° self centering point AlTiN coated for greater wear resistance Made from premium... | |
| HIGH PERFORMANCE, 3 FLUTE COOLANT FED DRILLS For drilling high alloy steel, stainless steel, and cast iron 140° self centering point AlTiN coated for greater wear resistance Made from premium... | |
| 118° notched point suitable for most materials. Made from premium submicron grain carbide. | |
| 135° notched point suitable for titanium and stainless materials. Made from premium submicron grain carbide. | |
| 140° point used to drill approximately 3 times the diameter depth. For use on materials RC-40 and higher. Made from premium submicron grain carbide. | |
| For centering and spot drilling applications when high accuracy is necessary. 60° included angle. Use carbide for highly abrasive or tough materials in production runs. | |
| Various degree points. Made from premium submicron grain carbide. |