HSS - EXTENDED LENGTH 6 FLUTE -- COUNTERSINK
Melin Tool Company
Countersink
HSS - Extended Length 6 Flute
Description
Extended length for hard to reach applications.
Made from HSS.
Description
Extended length for hard to reach applications.
Made from HSS.
Suppliers
Extended length for hard to reach applications.
Made from HSS.
- Extended length for hard to reach applications.
- Made from HSS.
Supplier's Site
Technical Specifications
|
Product Category
|
Countersinks |
|
Product Number
|
HSS - Extended Length 6 Flute |
|
Product Name
|
Countersink |
|
Units
|
Fractional
|
|
Standard Angle
|
82°
|
|
Body Diameter
|
0.125 to 1.000 inch (3.2 to 25.4 mm)
|
|
Shank Diameter
|
0.125 to 0.500 inch (3.2 to 12.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Angle
90°
OAL
2.64 inch (67 mm)
Flutes
3
View Details
Cutting Edge Technologies, Inc.
Units
Fractional
Standard Angle
60°
Body Diameter
0.047 inch (1.2 mm)
View Details
Walter Surface Technologies
Units
Fractional
Standard Angle
82°
Body Diameter
0.250 to 1.000 inch (6.3 to 25.4 mm)
View Details
Units
Fractional
Standard Angle
60°; 82°; 90°; 100°; 110°; 120°
Body Diameter
0.125 to 1.000 inch (3.2 to 25.4 mm)
View Details