Melin Tool Company Countersink M42 - 6 Flute - TiN Coated

Description
Excellent for countersinking abrasive, high-strength, heat resistant, exotic, and other diffcult to machine materials. TiN coated for higher surface hardness and better lubricity. Coating can also help to enhance productivity and extend tool life. Made from M42 8% cobalt material. Also available in HSS.
Description
Excellent for countersinking abrasive, high-strength, heat resistant, exotic, and other diffcult to machine materials. TiN coated for higher surface hardness and better lubricity. Coating can also help to enhance productivity and extend tool life. Made from M42 8% cobalt material. Also available in HSS.

Suppliers

Company
Product
Description
Supplier Links
Excellent for countersinking abrasive, high-strength, heat resistant, exotic, and other diffcult to machine materials. TiN coated for higher surface hardness and better lubricity. Coating can also help to enhance productivity and extend tool life. Made from M42 8% cobalt material. Also available in HSS.
  • Excellent for countersinking abrasive, high-strength, heat resistant, exotic, and other diffcult to machine materials.
  • TiN coated for higher surface hardness and better lubricity.
  • Coating can also help to enhance productivity and extend tool life.
  • Made from M42 8% cobalt material. Also available in HSS.
Supplier's Site

Technical Specifications

  Melin Tool Company
Product Category Countersinks
Product Number M42 - 6 Flute - TiN Coated
Product Name Countersink
Units Fractional
Standard Angle 60°; 82°; 90°; 100°; 110°; 120°
Body Diameter 0.125 to 1.250 inch (3.2 to 31.7 mm)
Shank Diameter 0.125 to 0.500 inch (3.2 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 423810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.281 inch (7.2 mm)
OAL 1.34 inch (34 mm)
View Details
5/8
Specs
Units Fractional
Standard Angle 90°
Body Diameter 0.625 inch (15.9 mm)
View Details
Deburring and Chamfering Countersinks -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Units Fractional
Standard Angle 82°
Body Diameter 0.250 to 1.000 inch (6.3 to 25.4 mm)
View Details
60° Straight Flute Countersink - 601-0310 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.031 inch (0.8 mm)
View Details