HSS - 4 FLUTE, DOUBLE END -- COUNTERSINK
Melin Tool Company
Countersink
HSS - 4 Flute, Double End
Description
2 cutting edges give you twice the tool life of a single end tool.
Made from HSS. Also available in solid carbide.
Description
2 cutting edges give you twice the tool life of a single end tool.
Made from HSS. Also available in solid carbide.
Suppliers
2 cutting edges give you twice the tool life of a single end tool.
Made from HSS. Also available in solid carbide.
- 2 cutting edges give you twice the tool life of a single end tool.
- Made from HSS. Also available in solid carbide.
Supplier's Site
Technical Specifications
|
Product Category
|
Countersinks |
|
Product Number
|
HSS - 4 Flute, Double End |
|
Product Name
|
Countersink |
|
Units
|
Fractional
|
|
Standard Angle
|
60°; 82°; 90°; 100°; 110°; 120°
|
|
Body Diameter
|
0.125 to 0.750 inch (3.2 to 19.0 mm)
|
|
Shank Diameter
|
0.125 to 0.750 inch (3.2 to 19.0 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Angle
90°
Shank Diameter
0.236 inch (6.0 mm)
OAL
1.97 inch (50 mm)
View Details
Units
Fractional
Standard Angle
60°; 82°; 90°; 100°; 120°
Body Diameter
0.125 to 1.250 inch (3.2 to 31.7 mm)
View Details
Standard Angle
82°
Special Angle
82 degrees
Body Diameter
0.625 inch (15.9 mm)
View Details