Micro Air Datasheets for Dust Collectors and Dust Collector Filters

Dust collectors are used in many processes to either recover valuable granular solid or powder from process streams or to remove granular solid pollutants from exhaust gases prior to venting to the atmosphere.
Dust Collectors and Dust Collector Filters: Learn more

Product Name Notes
• Increased Protection – Provides backup filtration in the event of primary filter failure • Two HEPA Filters 95% or 99.97% • Cam-Lock Design -- Positive Seal • Rated at...
The RED • More Durable Media - Blend of cellulose and synthetic fibers is designed to provide a more durable media in a wide variety of dust collector applications and...
DOWNDRAFT WORK SURFACE – Draws the contaminants down and away from the worker’s breathing zone. Special deflectors create an even airflow across the table surface to ensure there are no...
Micro Air® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse...
Micro Air® manufactures a complete line of portable collectors. from the TM1000 cartridge collector, for lighter duty or smaller volume applications to the MC1500 cartridge collector for heavy duty production.
Micro Air's® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding...
Source Capture is the most effective method of capturing industrial air pollutants. Micro Air® industrial source capture models are available in three types of filtration: Media Media units utilize a...
The Micro Air® Clean Air Booth (CAB) is a unique blend of simple modular construction and leading edge air cleaning technology. It's a self-contained, ductless system that provides maximum manufacturing...