Micro Air Datasheets for Air Purifiers
Air purifiers re-circulate, filter and purify air for process and environmental applications.
Air Purifiers: Learn more
| Product Name | Notes |
|---|---|
| • Revolutionary Roto-Pulse Filter Cleaning Systems • High Capacity Allows for Multiple Drops Without a Loss In CFM • Modular Design • Built-In Silencer Plenum • Hinged Door for Easy... | |
| Features: • 1400-2500 CFM • Direct Drive Blower • Front Load, Easy Filter Access • Filter Change Light • Four-Way Adjustable Grille • Two-Stage Filtration | |
| Features: • 500-1000 CFM Standard • Choice of Filtration • Center Mounted Blower for Optimum CFM and Low Noise Levels • Side Load, Easy Filter Access • Above-Ceiling Model—MT1252 Only... | |
| Ambient capture is a good way to capture pollutants and keep plant air below OSHA and NIOSH PEL limits. In basic terms, we filter your plant air in problem areas... | |
| Features: 2000-3500 CFM Heavy-Duty Blower Side Load, Easy Filter Access Filter Change Light Or Magnahelic Gauge Cam-Lock Positive Filter Sealing Side Exhaust Capability Positive... | |
| Features: • 6000 CFM Nominal • High Capacity Allows for Multiple Drops Without CFM Loss • Built-in Silencer Plenum • 7 1/2 HP Motor/Blower • Motor Starter/Overload Relay Standard • |