Micro Air MISTMAX® Mist Collector MM3600

Description
Source Capture is the most effective method of capturing industrial air pollutants. Micro Air® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters, HEPA filters, and charcoal modules. The unit can be configured with any combination of media to most effectively capture the specific dry or mist particulate or fume. Cartridge Cartridge units utilize self-cleaning, high efficient, cartridge filters. These reduce filter replacement cost as the filter elements are continually cleaned by compressed air as the unit is operational. All Micro Air® cartridge air cleaners utilize the revolutionary Roto-Pulse® cleaning system. This cleaning method has proven far more effective at cleaning the filter than the traditional reverse-jet systems. Water Micro Air® HYDROMAX®: wet collectors, excellent for operations that generate combustible particulate, can be ducted directly to the process or to one of the WCDDT Downdraft tables to capture contaminants at the source of generation. Micro Air® source capture collectors are available in models from 100 to 6000 CFM and more with a broad range of filtration options. This total versatility allows us to recommend just the right model for your particular needs. Micro Air® provides you with much more than compliance with OSHA or other governmental regulations. Employees receive health fringe benefits; morale is increased; heating and air conditioning costs are lowered; maintenance costs on other plant equipment are reduced. All Micro Air® products are sold by a national network of trained air cleaning professionals. In addition, we provide factory support including design consultation, CAD drawings and technical assistance at no charge to the end user.
Datasheet
Description
Source Capture is the most effective method of capturing industrial air pollutants. Micro Air® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters, HEPA filters, and charcoal modules. The unit can be configured with any combination of media to most effectively capture the specific dry or mist particulate or fume. Cartridge Cartridge units utilize self-cleaning, high efficient, cartridge filters. These reduce filter replacement cost as the filter elements are continually cleaned by compressed air as the unit is operational. All Micro Air® cartridge air cleaners utilize the revolutionary Roto-Pulse® cleaning system. This cleaning method has proven far more effective at cleaning the filter than the traditional reverse-jet systems. Water Micro Air® HYDROMAX®: wet collectors, excellent for operations that generate combustible particulate, can be ducted directly to the process or to one of the WCDDT Downdraft tables to capture contaminants at the source of generation. Micro Air® source capture collectors are available in models from 100 to 6000 CFM and more with a broad range of filtration options. This total versatility allows us to recommend just the right model for your particular needs. Micro Air® provides you with much more than compliance with OSHA or other governmental regulations. Employees receive health fringe benefits; morale is increased; heating and air conditioning costs are lowered; maintenance costs on other plant equipment are reduced. All Micro Air® products are sold by a national network of trained air cleaning professionals. In addition, we provide factory support including design consultation, CAD drawings and technical assistance at no charge to the end user.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MISTMAX® Mist Collector - MM3600 - Micro Air
Wichita, KS, USA
MISTMAX® Mist Collector
MM3600
MISTMAX® Mist Collector MM3600
Source Capture is the most effective method of capturing industrial air pollutants. Micro Air® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters, HEPA filters, and charcoal modules. The unit can be configured with any combination of media to most effectively capture the specific dry or mist particulate or fume. Cartridge Cartridge units utilize self-cleaning, high efficient, cartridge filters. These reduce filter replacement cost as the filter elements are continually cleaned by compressed air as the unit is operational. All Micro Air® cartridge air cleaners utilize the revolutionary Roto-Pulse® cleaning system. This cleaning method has proven far more effective at cleaning the filter than the traditional reverse-jet systems. Water Micro Air® HYDROMAX®: wet collectors, excellent for operations that generate combustible particulate, can be ducted directly to the process or to one of the WCDDT Downdraft tables to capture contaminants at the source of generation. Micro Air® source capture collectors are available in models from 100 to 6000 CFM and more with a broad range of filtration options. This total versatility allows us to recommend just the right model for your particular needs. Micro Air® provides you with much more than compliance with OSHA or other governmental regulations. Employees receive health fringe benefits; morale is increased; heating and air conditioning costs are lowered; maintenance costs on other plant equipment are reduced. All Micro Air® products are sold by a national network of trained air cleaning professionals. In addition, we provide factory support including design consultation, CAD drawings and technical assistance at no charge to the end user.

Source Capture is the most effective method of capturing industrial air pollutants.
Micro Air® industrial source capture models are available in three types of filtration:

    • Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters, HEPA filters, and charcoal modules. The unit can be configured with any combination of media to most effectively capture the specific dry or mist particulate or fume.
    • Cartridge Cartridge units utilize self-cleaning, high efficient, cartridge filters. These reduce filter replacement cost as the filter elements are continually cleaned by compressed air as the unit is operational. All Micro Air® cartridge air cleaners utilize the revolutionary Roto-Pulse® cleaning system. This cleaning method has proven far more effective at cleaning the filter than the traditional reverse-jet systems.
  • Water Micro Air® HYDROMAX®: wet collectors, excellent for operations that generate combustible particulate, can be ducted directly to the process or to one of the WCDDT Downdraft tables to capture contaminants at the source of generation.

Micro Air® source capture collectors are available in models from 100 to 6000 CFM and more with a broad range of filtration options. This total versatility allows us to recommend just the right model for your particular needs.
Micro Air® provides you with much more than compliance with OSHA or other governmental regulations. Employees receive health fringe benefits; morale is increased; heating and air conditioning costs are lowered; maintenance costs on other plant equipment are reduced.
All Micro Air® products are sold by a national network of trained air cleaning professionals. In addition, we provide factory support including design consultation, CAD drawings and technical assistance at no charge to the end user.

Supplier's Site Datasheet

Technical Specifications

  Micro Air
Product Category Fume and Smoke Collectors
Product Number MM3600
Product Name MISTMAX® Mist Collector
Applications Coolant / Oil Mist
Features HEPA/ULPA (optional feature)
Collector Type Stationary Unit
Process Dry Type
Unlock Full Specs
to access all available technical data

Similar Products

Fume Dog Bulldog Magnetic Wall-Mount Fume Extractor with Filter - BULLDOG-FILT-FLEX - Clean Air Industries
Specs
Applications Welding Fumes
Airflow 1200 SCFM (2040 m³/hr)
View Details
Vortex And Venturi Wet Scrubber Dust Collectors -  - Camfil
Specs
Collector Type Stationary Unit
Process Dry Type
Separation / Filtration System Cyclone (Centrifugal) Separator
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details