Micro Air Datasheets for Fume and Smoke Collectors
Fume and smoke collectors remove very small particulates out of air which smoke and fumes are comprised of. The removal of these particulates is important for improving air quality and reducing unwanted odor.
Fume and Smoke Collectors: Learn more
| Product Name | Notes |
|---|---|
| Micro Air® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse... | |
| Micro Air® manufactures a complete line of portable collectors. from the TM1000 cartridge collector, for lighter duty or smaller volume applications to the MC1500 cartridge collector for heavy duty production. | |
| Micro Air's® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding... | |
| Source Capture is the most effective method of capturing industrial air pollutants. Micro Air® industrial source capture models are available in three types of filtration: Media Media units utilize a... | |
| The Micro Air® Clean Air Booth (CAB) is a unique blend of simple modular construction and leading edge air cleaning technology. It's a self-contained, ductless system that provides maximum manufacturing... |