Minco Datasheets for Temperature Probes
Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Hazardous area rated temperature assemblies provide fast and accurate readings of bearings, blocks, frames, other surfaces, fluids or flows. Minco’s spring loaded holder ensures solid contact in drilled holes and... | |
| Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the senors... | |
| Minco single element RTDs feature sensing elements extending through most of the RTD body length. They also feature stranded copper lead wires with PTFE insulation and are available in a... | |
| Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response... |
| << Prev | Next >> |