Minco single element RTDs feature sensing elements extending through most of the RTD body length. They also feature stranded copper lead wires with PTFE insulation and are available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body.
For applications requiring:
Minco | |
---|---|
Product Category | RTD Temperature Probes |
Product Number | S11016PD20T260Z36 |
Product Name | Single Element RTDs |
Element Material | Platinum |
Reference Resistance | 100 Ohms (Most Common) |
# of Lead Wires Per Element | 3 |
RTD Temp. Coefficient (Alpha) | 0.0039 # |